HardwareSource, Inc. 2" Mounted Hinge, Spring Type 218216

Description
steel base material plated to resist rust spring action for self-closing doors #6 x 1/2" round head wood screws included Finishes: Brass Plated
Description
steel base material plated to resist rust spring action for self-closing doors #6 x 1/2" round head wood screws included Finishes: Brass Plated

Suppliers

Company
Product
Description
Supplier Links
2
San Diego, CA, USA
2" Mounted Hinge, Spring Type
218216
2" Mounted Hinge, Spring Type 218216
steel base material plated to resist rust spring action for self-closing doors #6 x 1/2" round head wood screws included Finishes: Brass Plated
  • steel base material
  • plated to resist rust
  • spring action for self-closing doors
  • #6 x 1/2" round head wood screws included

Finishes:

  • Brass Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 218216
Product Name 2" Mounted Hinge, Spring Type
Unlock Full Specs
to access all available technical data

Similar Products

Metal Hinges - MCH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Zinc
View Details
Concealed Hinges - 96-11-300-11 - bisco industries
Specs
Hinge Type Concealed
View Details
LIFT ASSIST HINGE, EXTERNAL SURFACE MOUNT- HG-PA270-45 - HG-PA270-45 - Sugatsune America, Inc.
Specs
Length 10.81 inch (275 mm)
Hole Type Round
Number of Holes 12
View Details
Hinges - 2937825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details