HardwareSource, Inc. Back Flap Hinge 218056

Description
for heavy cabinet work, folding shelves and table drop leaves hinge is a surface mounted hinge (may be partially mortised into the surface) fast spun pins hole patterns and number may vary from picture depending on size of hinge steel base material maximum door weight for 1-1/2" hinge is 30 lbs per pair, the 2" hinge is 35 lbs per pair. wood screws are included Finishes: Zinc Plated
Description
for heavy cabinet work, folding shelves and table drop leaves hinge is a surface mounted hinge (may be partially mortised into the surface) fast spun pins hole patterns and number may vary from picture depending on size of hinge steel base material maximum door weight for 1-1/2" hinge is 30 lbs per pair, the 2" hinge is 35 lbs per pair. wood screws are included Finishes: Zinc Plated

Suppliers

Company
Product
Description
Supplier Links
Back Flap Hinge - 218056 - HardwareSource, Inc.
San Diego, CA, USA
Back Flap Hinge
218056
Back Flap Hinge 218056
for heavy cabinet work, folding shelves and table drop leaves hinge is a surface mounted hinge (may be partially mortised into the surface) fast spun pins hole patterns and number may vary from picture depending on size of hinge steel base material maximum door weight for 1-1/2" hinge is 30 lbs per pair, the 2" hinge is 35 lbs per pair. wood screws are included Finishes: Zinc Plated
  • for heavy cabinet work, folding shelves and table drop leaves
  • hinge is a surface mounted hinge (may be partially mortised into the surface)
  • fast spun pins
  • hole patterns and number may vary from picture depending on size of hinge
  • steel base material
  • maximum door weight for 1-1/2" hinge is 30 lbs per pair, the 2" hinge is 35 lbs per pair.
  • wood screws are included

Finishes:

  • Zinc Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 218056
Product Name Back Flap Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 825792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Leaf Thickness 0.5118 inch (13 mm)
Length 3.74 inch (95 mm)
Open Width 0.4331 inch (11 mm)
View Details
Double End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXD-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount, Glass Filled Nylon, Black - 96-10-410-11 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Glass Filled Nylon
View Details
2 suppliers
SPRING HINGE - JSA-180S - JSA-180S - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 1.94 inch (49.21 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details