HardwareSource, Inc. Steel 1/4" Radius Round Corner Residential Hinges 218052

Description
Steel residential door hinges. Used on light weight doors. Typically used in residential construction. Also used on production pre-hung hollow core doors. Screws are included. The 3 x 3 hinges and the 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern. The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern. Hinge in photo is shown in the 646(US15)satin nickel finish. Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair. Finishes: 632 (US3) Bright Brass Plated 633 (US4) Satin Brass Plated 646 (US15) Satin Nickel Plated 600 (USP) Primed for Painting 651 (US26) Bright Chrome Plated 652 (US26D) Satin Chrome Plated 609 (US5) Antique Brass Plated 640 (US10B) Oil Rubbed Bronze Plated 620 (US15A) Satin Antique Nickel Plated 601 (US1B) Flat Black
Description
Steel residential door hinges. Used on light weight doors. Typically used in residential construction. Also used on production pre-hung hollow core doors. Screws are included. The 3 x 3 hinges and the 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern. The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern. Hinge in photo is shown in the 646(US15)satin nickel finish. Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair. Finishes: 632 (US3) Bright Brass Plated 633 (US4) Satin Brass Plated 646 (US15) Satin Nickel Plated 600 (USP) Primed for Painting 651 (US26) Bright Chrome Plated 652 (US26D) Satin Chrome Plated 609 (US5) Antique Brass Plated 640 (US10B) Oil Rubbed Bronze Plated 620 (US15A) Satin Antique Nickel Plated 601 (US1B) Flat Black

Suppliers

Company
Product
Description
Supplier Links
Steel 1/4
San Diego, CA, USA
Steel 1/4" Radius Round Corner Residential Hinges
218052
Steel 1/4" Radius Round Corner Residential Hinges 218052
Steel residential door hinges. Used on light weight doors. Typically used in residential construction. Also used on production pre-hung hollow core doors. Screws are included. The 3 x 3 hinges and the 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern. The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern. Hinge in photo is shown in the 646(US15)satin nickel finish. Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair. Finishes: 632 (US3) Bright Brass Plated 633 (US4) Satin Brass Plated 646 (US15) Satin Nickel Plated 600 (USP) Primed for Painting 651 (US26) Bright Chrome Plated 652 (US26D) Satin Chrome Plated 609 (US5) Antique Brass Plated 640 (US10B) Oil Rubbed Bronze Plated 620 (US15A) Satin Antique Nickel Plated 601 (US1B) Flat Black
  • Steel residential door hinges.
  • Used on light weight doors.
  • Typically used in residential construction.
  • Also used on production pre-hung hollow core doors.
  • Screws are included.
  • The 3 x 3 hinges and the 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern.
  • The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern.
  • Hinge in photo is shown in the 646(US15)satin nickel finish.

Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair.

Finishes:

  • 632 (US3) Bright Brass Plated
  • 633 (US4) Satin Brass Plated
  • 646 (US15) Satin Nickel Plated
  • 600 (USP) Primed for Painting
  • 651 (US26) Bright Chrome Plated
  • 652 (US26D) Satin Chrome Plated
  • 609 (US5) Antique Brass Plated
  • 640 (US10B) Oil Rubbed Bronze Plated
  • 620 (US15A) Satin Antique Nickel Plated
  • 601 (US1B) Flat Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 218052
Product Name Steel 1/4" Radius Round Corner Residential Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7729632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Adjustable
Leaf Thickness 0.2362 inch (6 mm)
Length 1.69 inch (43 mm)
View Details
Double End Flexi-Hinge, Max. Load of 59.2lbs Compression & 236.6lbs Tension - S99FXD-100010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Stainless Steel, Polished - 96-MA-80-24 - Southco
Specs
Leaf Material Stainless Steel; Stainless Steel
View Details
2 suppliers
SWIVEL TORQUE HINGE (21MM CABLE HOLE) - HG-S50-21 - HG-S50-21 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.38 inch (60.32 mm)
Hole Type Round
View Details