HardwareSource, Inc. Surface Mounted Rimlock with Long Throw 215532

Description
Surface mounted locking slide bolt for gates. Locks and unlocks from the outside of the gate with a key. Locks and unlocks from the inside with a push button. Lock and strike plate mounts to the surface of the gate and gate post. Installation requires a 1-1/32" diameter hole drilled through the gate for the brass lock cylinder. Maximum gate thickness is 2" (the length of the brass lock cylinder). Throw of lock bolt is 2-7/8". Lock is reversible, works on left-hand opening and right-hand opening gates. Includes lock, strike plate, 3 keys, mounting screws and a round brass trim plate which fits over the brass lock cylinder showing on the outside of the gate. Keys and lock cylinder are solid brass. Bolt is zinc chromate plated steel. Lock housing is coated with a brown rust resistant finish.
Description
Surface mounted locking slide bolt for gates. Locks and unlocks from the outside of the gate with a key. Locks and unlocks from the inside with a push button. Lock and strike plate mounts to the surface of the gate and gate post. Installation requires a 1-1/32" diameter hole drilled through the gate for the brass lock cylinder. Maximum gate thickness is 2" (the length of the brass lock cylinder). Throw of lock bolt is 2-7/8". Lock is reversible, works on left-hand opening and right-hand opening gates. Includes lock, strike plate, 3 keys, mounting screws and a round brass trim plate which fits over the brass lock cylinder showing on the outside of the gate. Keys and lock cylinder are solid brass. Bolt is zinc chromate plated steel. Lock housing is coated with a brown rust resistant finish.

Suppliers

Company
Product
Description
Supplier Links
Surface Mounted Rimlock with Long Throw - 215532 - HardwareSource, Inc.
San Diego, CA, USA
Surface Mounted Rimlock with Long Throw
215532
Surface Mounted Rimlock with Long Throw 215532
Surface mounted locking slide bolt for gates. Locks and unlocks from the outside of the gate with a key. Locks and unlocks from the inside with a push button. Lock and strike plate mounts to the surface of the gate and gate post. Installation requires a 1-1/32" diameter hole drilled through the gate for the brass lock cylinder. Maximum gate thickness is 2" (the length of the brass lock cylinder). Throw of lock bolt is 2-7/8". Lock is reversible, works on left-hand opening and right-hand opening gates. Includes lock, strike plate, 3 keys, mounting screws and a round brass trim plate which fits over the brass lock cylinder showing on the outside of the gate. Keys and lock cylinder are solid brass. Bolt is zinc chromate plated steel. Lock housing is coated with a brown rust resistant finish.
  • Surface mounted locking slide bolt for gates.
  • Locks and unlocks from the outside of the gate with a key.
  • Locks and unlocks from the inside with a push button.
  • Lock and strike plate mounts to the surface of the gate and gate post.
  • Installation requires a 1-1/32" diameter hole drilled through the gate for the brass lock cylinder.
  • Maximum gate thickness is 2" (the length of the brass lock cylinder).
  • Throw of lock bolt is 2-7/8".
  • Lock is reversible, works on left-hand opening and right-hand opening gates.
  • Includes lock, strike plate, 3 keys, mounting screws and a round brass trim plate which fits over the brass lock cylinder showing on the outside of the gate.
  • Keys and lock cylinder are solid brass. Bolt is zinc chromate plated steel. Lock housing is coated with a brown rust resistant finish.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215532
Product Name Surface Mounted Rimlock with Long Throw
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flag
Leaf Thickness 0.0787 inch (2 mm)
Length 3.21 inch (81.5 mm)
View Details
Double End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension - S99FXD-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 2.7 N-m , Reverse Torque 1.6 N-m , Medium Size, Aluminum Alloy, Powder Coat, Black - E6-10-224F-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
GLASS DOOR HINGE W/ O CATCH - GH-456N/SN - GH-456N/SN - Sugatsune America, Inc.
Specs
Length 2.19 inch (55.56 mm)
Hole Type Round
Number of Holes 3
View Details