HardwareSource, Inc. 24 Inch Black Fieldgate Gate Hinge 215528

Description
24 Inch Fieldgate hinge is a heavy duty strap pintle type hinge for large gates. Hinge set is made up of an upper and a lower hinge. The upper hinge is 24" in length overall. Built to fit a 3" thick gate. Straps wrap around both sides of the gate and are held in place with 3 carriage bolts (included). The lower hinge is 6.5" in length overall. Built to fit a 3" thick gate. Straps wrap around both sides of the gate and are held in place with one carriage bolt (included). Both the upper and lower hinge ride on a 3/4" diameter by 2.5" pintle. The upper pintle through-bolts through the gate post. Fits a gate post up to 5.5" thick. The lower pintle has a sharp pointed end which pushes into the gate post. A hinge set includes an upper and a lower hinge and will hinge one gate. A set of these hinges (top pivot and bottom pivot in combination) will hold up to a 140 lb. gate. Made from steel base material and black powder coated. Important Installation Infromation The large 24" hinge must be installed as the top hinge. The smaller 6.5" hinge must be installed as the bottom hinge. The top hinge is held in place with a through-bolt, nut and square plate. The bottom hinge is secured by a spike which is held in place by friction and gravity.
Description
24 Inch Fieldgate hinge is a heavy duty strap pintle type hinge for large gates. Hinge set is made up of an upper and a lower hinge. The upper hinge is 24" in length overall. Built to fit a 3" thick gate. Straps wrap around both sides of the gate and are held in place with 3 carriage bolts (included). The lower hinge is 6.5" in length overall. Built to fit a 3" thick gate. Straps wrap around both sides of the gate and are held in place with one carriage bolt (included). Both the upper and lower hinge ride on a 3/4" diameter by 2.5" pintle. The upper pintle through-bolts through the gate post. Fits a gate post up to 5.5" thick. The lower pintle has a sharp pointed end which pushes into the gate post. A hinge set includes an upper and a lower hinge and will hinge one gate. A set of these hinges (top pivot and bottom pivot in combination) will hold up to a 140 lb. gate. Made from steel base material and black powder coated. Important Installation Infromation The large 24" hinge must be installed as the top hinge. The smaller 6.5" hinge must be installed as the bottom hinge. The top hinge is held in place with a through-bolt, nut and square plate. The bottom hinge is secured by a spike which is held in place by friction and gravity.

Suppliers

Company
Product
Description
Supplier Links
24 Inch Black Fieldgate Gate Hinge - 215528 - HardwareSource, Inc.
San Diego, CA, USA
24 Inch Black Fieldgate Gate Hinge
215528
24 Inch Black Fieldgate Gate Hinge 215528
24 Inch Fieldgate hinge is a heavy duty strap pintle type hinge for large gates. Hinge set is made up of an upper and a lower hinge. The upper hinge is 24" in length overall. Built to fit a 3" thick gate. Straps wrap around both sides of the gate and are held in place with 3 carriage bolts (included). The lower hinge is 6.5" in length overall. Built to fit a 3" thick gate. Straps wrap around both sides of the gate and are held in place with one carriage bolt (included). Both the upper and lower hinge ride on a 3/4" diameter by 2.5" pintle. The upper pintle through-bolts through the gate post. Fits a gate post up to 5.5" thick. The lower pintle has a sharp pointed end which pushes into the gate post. A hinge set includes an upper and a lower hinge and will hinge one gate. A set of these hinges (top pivot and bottom pivot in combination) will hold up to a 140 lb. gate. Made from steel base material and black powder coated. Important Installation Infromation The large 24" hinge must be installed as the top hinge. The smaller 6.5" hinge must be installed as the bottom hinge. The top hinge is held in place with a through-bolt, nut and square plate. The bottom hinge is secured by a spike which is held in place by friction and gravity.
  • 24 Inch Fieldgate hinge is a heavy duty strap pintle type hinge for large gates.
  • Hinge set is made up of an upper and a lower hinge.
  • The upper hinge is 24" in length overall. Built to fit a 3" thick gate. Straps wrap around both sides of the gate and are held in place with 3 carriage bolts (included).
  • The lower hinge is 6.5" in length overall. Built to fit a 3" thick gate. Straps wrap around both sides of the gate and are held in place with one carriage bolt (included).
  • Both the upper and lower hinge ride on a 3/4" diameter by 2.5" pintle.
  • The upper pintle through-bolts through the gate post. Fits a gate post up to 5.5" thick.
  • The lower pintle has a sharp pointed end which pushes into the gate post.
  • A hinge set includes an upper and a lower hinge and will hinge one gate.
  • A set of these hinges (top pivot and bottom pivot in combination) will hold up to a 140 lb. gate.
  • Made from steel base material and black powder coated.

Important Installation Infromation

    • The large 24" hinge must be installed as the top hinge.
    • The smaller 6.5" hinge must be installed as the bottom hinge.
    • The top hinge is held in place with a through-bolt, nut and square plate.
    • The bottom hinge is secured by a spike which is held in place by friction and gravity.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215528
Product Name 24 Inch Black Fieldgate Gate Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 78.74 inch (2000 mm)
View Details
Single End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXS-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Stainless Steel, Electro Polish, Polished - 96-DHLOM-6048-R-SS - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Stainless Steel; Stainless Steel
View Details
STAINLESS STEEL TORQUE HINGE - HG-TS15 - HG-TS15 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.94 inch (49.21 mm)
Hole Type Round
View Details