HardwareSource, Inc. Spring Loaded Gate Bolt 215520

Description
Spring loaded slide bolt for gates and doors. Spring tension keeps the bolt in a thrown position. Overall length of the bolt measures 8-5/8". Bolt diameter is 1/2". Mounting plate for bolt measures 1-1/2" x 4-1/2". Strike plate measures 2-1/8" x 2-9/16". Mounting screws are included Made of steel base metal. Finish Zinc Plated
Description
Spring loaded slide bolt for gates and doors. Spring tension keeps the bolt in a thrown position. Overall length of the bolt measures 8-5/8". Bolt diameter is 1/2". Mounting plate for bolt measures 1-1/2" x 4-1/2". Strike plate measures 2-1/8" x 2-9/16". Mounting screws are included Made of steel base metal. Finish Zinc Plated

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded Gate Bolt - 215520 - HardwareSource, Inc.
San Diego, CA, USA
Spring Loaded Gate Bolt
215520
Spring Loaded Gate Bolt 215520
Spring loaded slide bolt for gates and doors. Spring tension keeps the bolt in a thrown position. Overall length of the bolt measures 8-5/8". Bolt diameter is 1/2". Mounting plate for bolt measures 1-1/2" x 4-1/2". Strike plate measures 2-1/8" x 2-9/16". Mounting screws are included Made of steel base metal. Finish Zinc Plated
  • Spring loaded slide bolt for gates and doors.
  • Spring tension keeps the bolt in a thrown position.
  • Overall length of the bolt measures 8-5/8".
  • Bolt diameter is 1/2".
  • Mounting plate for bolt measures 1-1/2" x 4-1/2".
  • Strike plate measures 2-1/8" x 2-9/16".
  • Mounting screws are included
  • Made of steel base metal.

Finish

  • Zinc Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215520
Product Name Spring Loaded Gate Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details
Hinges - 3289751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0236 inch (0.6000 mm)
Length 39.37 inch (1000 mm)
View Details
Concealed Hinges - C6-3 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
Single End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXS-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details