HardwareSource, Inc. 5/8 Inch Chain Bolt 215454

Description
Chain bolt for gates, doors, etc. The chain bolt may be used on the top or bottom of the gate or door, or on both the top and bottom (if two are purchased). Chain bolt provides a method of securing a gate or door in the open (or closed) position. The bolt is made of 5/8" square steel. It is spring loaded and it is beveled on the latching end. The bevel allows the bolt to automatically retract and then lock when the bolt hits the strike. The strike is also beveled to help the bolt retract. An 18" chain is attached. The chain is used to release the bolt from the strike, thereby freeing the gate or door. Dimensions of chain bolt: Throw of bolt is 7/8". Mounting plate measures 2" x 7-3/8". Projection is 3/4" Included are mounting screws, strike and chain bolt. Mounting plate and its screws are black powder coated. Bolt, strike, chain and strike screws are zinc plated.
Description
Chain bolt for gates, doors, etc. The chain bolt may be used on the top or bottom of the gate or door, or on both the top and bottom (if two are purchased). Chain bolt provides a method of securing a gate or door in the open (or closed) position. The bolt is made of 5/8" square steel. It is spring loaded and it is beveled on the latching end. The bevel allows the bolt to automatically retract and then lock when the bolt hits the strike. The strike is also beveled to help the bolt retract. An 18" chain is attached. The chain is used to release the bolt from the strike, thereby freeing the gate or door. Dimensions of chain bolt: Throw of bolt is 7/8". Mounting plate measures 2" x 7-3/8". Projection is 3/4" Included are mounting screws, strike and chain bolt. Mounting plate and its screws are black powder coated. Bolt, strike, chain and strike screws are zinc plated.

Suppliers

Company
Product
Description
Supplier Links
5/8 Inch Chain Bolt - 215454 - HardwareSource, Inc.
San Diego, CA, USA
5/8 Inch Chain Bolt
215454
5/8 Inch Chain Bolt 215454
Chain bolt for gates, doors, etc. The chain bolt may be used on the top or bottom of the gate or door, or on both the top and bottom (if two are purchased). Chain bolt provides a method of securing a gate or door in the open (or closed) position. The bolt is made of 5/8" square steel. It is spring loaded and it is beveled on the latching end. The bevel allows the bolt to automatically retract and then lock when the bolt hits the strike. The strike is also beveled to help the bolt retract. An 18" chain is attached. The chain is used to release the bolt from the strike, thereby freeing the gate or door. Dimensions of chain bolt: Throw of bolt is 7/8". Mounting plate measures 2" x 7-3/8". Projection is 3/4" Included are mounting screws, strike and chain bolt. Mounting plate and its screws are black powder coated. Bolt, strike, chain and strike screws are zinc plated.
  • Chain bolt for gates, doors, etc.
  • The chain bolt may be used on the top or bottom of the gate or door, or on both the top and bottom (if two are purchased).
  • Chain bolt provides a method of securing a gate or door in the open (or closed) position.
  • The bolt is made of 5/8" square steel. It is spring loaded and it is beveled on the latching end. The bevel allows the bolt to automatically retract and then lock when the bolt hits the strike.
  • The strike is also beveled to help the bolt retract.
  • An 18" chain is attached. The chain is used to release the bolt from the strike, thereby freeing the gate or door.
  • Dimensions of chain bolt:
    • Throw of bolt is 7/8".
    • Mounting plate measures 2" x 7-3/8".
    • Projection is 3/4"
  • Included are mounting screws, strike and chain bolt.
  • Mounting plate and its screws are black powder coated. Bolt, strike, chain and strike screws are zinc plated.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215454
Product Name 5/8 Inch Chain Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 188922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flap
Leaf Thickness 0.5906 inch (15 mm)
Length 2.36 inch (60 mm)
View Details
Single End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXS-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-141-25 - bisco industries
Specs
Hinge Type Concealed
View Details
LIFT ASSIST HINGE, EXTERNAL SURFACE MOUNT, MAX TORQUE ANGLE 35° - HG-PA201-25 - HG-PA201-25 - Sugatsune America, Inc.
Specs
Length 7.94 inch (202 mm)
Hole Type Round
Number of Holes 8
View Details