HardwareSource, Inc. Extra Large Tee Hinges, Ornamental 215452

Description
Heavy duty ornamental style Tee hinges, available in 2 sizes, a 10" model and a 12" model. The 10" model is made from 1/8" thick steel. The 12" model is made from 3/16" steel. The pad dimensions refer to the vertical leaf of the hinge. The strap dimensions refer to the horizontal leaf of the hinge. The "Open Width" is the total overall width of the hinge as shown in the photo measuring from left to right. Hinge pin is non-removeable. Weight ratings listed are for a pair of hinges. Durable powder coating, made from steel base material, matching lag screws are included. Finishes: Flat Black
Description
Heavy duty ornamental style Tee hinges, available in 2 sizes, a 10" model and a 12" model. The 10" model is made from 1/8" thick steel. The 12" model is made from 3/16" steel. The pad dimensions refer to the vertical leaf of the hinge. The strap dimensions refer to the horizontal leaf of the hinge. The "Open Width" is the total overall width of the hinge as shown in the photo measuring from left to right. Hinge pin is non-removeable. Weight ratings listed are for a pair of hinges. Durable powder coating, made from steel base material, matching lag screws are included. Finishes: Flat Black

Suppliers

Company
Product
Description
Supplier Links
Extra Large Tee Hinges, Ornamental - 215452 - HardwareSource, Inc.
San Diego, CA, USA
Extra Large Tee Hinges, Ornamental
215452
Extra Large Tee Hinges, Ornamental 215452
Heavy duty ornamental style Tee hinges, available in 2 sizes, a 10" model and a 12" model. The 10" model is made from 1/8" thick steel. The 12" model is made from 3/16" steel. The pad dimensions refer to the vertical leaf of the hinge. The strap dimensions refer to the horizontal leaf of the hinge. The "Open Width" is the total overall width of the hinge as shown in the photo measuring from left to right. Hinge pin is non-removeable. Weight ratings listed are for a pair of hinges. Durable powder coating, made from steel base material, matching lag screws are included. Finishes: Flat Black
  • Heavy duty ornamental style Tee hinges, available in 2 sizes, a 10" model and a 12" model.
  • The 10" model is made from 1/8" thick steel. The 12" model is made from 3/16" steel.
  • The pad dimensions refer to the vertical leaf of the hinge. The strap dimensions refer to the horizontal leaf of the hinge.
  • The "Open Width" is the total overall width of the hinge as shown in the photo measuring from left to right.
  • Hinge pin is non-removeable.
  • Weight ratings listed are for a pair of hinges.
  • Durable powder coating, made from steel base material, matching lag screws are included.

Finishes:

  • Flat Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215452
Product Name Extra Large Tee Hinges, Ornamental
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Constant Torque Friction Hinge; Torque
Leaf Thickness 2.03 inch (51.5 mm)
Length 1.18 inch (30 mm)
View Details
Double End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension - S99FXD-037530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-32 - bisco industries
Specs
Hinge Type Concealed
View Details
CONCEALED HINGE (SNAP-ON) - HT-160THV2 - HT-160THV2 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.38 inch (85.72 mm)
Hole Type Round
View Details