HardwareSource, Inc. 3-1/2 Tee Hinge (Contractors 10 Pack) 215419

Description
Hinge measures 5" wide in the open position. Narrow leaf measures 4.5" tall by 2" wide. Wide leaf measures 3-1/4" tall by 3" wide. Joint length is 4-3/4". Weight rating is 50lbs per hinge. Uses #10 wood screws. Not included but offered for purchase during checkout. Steel base material. PLEASE NOTE: This hinge is sold in a package of 10 hinges at a discounted price over buying them individually. It is the same hinge as our SKU 215421. Finishes: Zinc Chromate
Description
Hinge measures 5" wide in the open position. Narrow leaf measures 4.5" tall by 2" wide. Wide leaf measures 3-1/4" tall by 3" wide. Joint length is 4-3/4". Weight rating is 50lbs per hinge. Uses #10 wood screws. Not included but offered for purchase during checkout. Steel base material. PLEASE NOTE: This hinge is sold in a package of 10 hinges at a discounted price over buying them individually. It is the same hinge as our SKU 215421. Finishes: Zinc Chromate

Suppliers

Company
Product
Description
Supplier Links
3-1/2 Tee Hinge (Contractors 10 Pack) - 215419 - HardwareSource, Inc.
San Diego, CA, USA
3-1/2 Tee Hinge (Contractors 10 Pack)
215419
3-1/2 Tee Hinge (Contractors 10 Pack) 215419
Hinge measures 5" wide in the open position. Narrow leaf measures 4.5" tall by 2" wide. Wide leaf measures 3-1/4" tall by 3" wide. Joint length is 4-3/4". Weight rating is 50lbs per hinge. Uses #10 wood screws. Not included but offered for purchase during checkout. Steel base material. PLEASE NOTE: This hinge is sold in a package of 10 hinges at a discounted price over buying them individually. It is the same hinge as our SKU 215421. Finishes: Zinc Chromate
  • Hinge measures 5" wide in the open position.
  • Narrow leaf measures 4.5" tall by 2" wide.
  • Wide leaf measures 3-1/4" tall by 3" wide.
  • Joint length is 4-3/4".
  • Weight rating is 50lbs per hinge.
  • Uses #10 wood screws. Not included but offered for purchase during checkout.
  • Steel base material.
  • PLEASE NOTE: This hinge is sold in a package of 10 hinges at a discounted price over buying them individually. It is the same hinge as our SKU 215421.

Finishes:

  • Zinc Chromate
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215419
Product Name 3-1/2 Tee Hinge (Contractors 10 Pack)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Concealed Hinges - C6-99-309 - bisco industries
Specs
Hinge Type Concealed
View Details
DAMPER HINGE SURFACE MOUNT TYPE - HG-JHM20T-80BL - HG-JHM20T-80BL - Sugatsune America, Inc.
Specs
Length 1 inch (25.4 mm)
Leaf Material Plastic; Polyacetal
Material Finish Black
View Details
Hinges - 2834057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1969 inch (5 mm)
Length 1.57 inch (40 mm)
View Details