HardwareSource, Inc. Gate Latch, Extra Large Gravity Type 215402

Description
Gate latch in extra large size, gravity type for in-swinging gates. Available in either a heavy galvanized finish (as shown in photo) or an epoxy black finish. Baseplate for strike bar measures 2-1/4" by 4-1/8". Baseplate for gravity latch measures 2-3/4" by 2". Overall length of strike bar is 7". Latch will accomodate a gap between the gate and gate post of up to 1/2". Made from steel base material and screws are included. Finishes: Black coated Galvanized
Description
Gate latch in extra large size, gravity type for in-swinging gates. Available in either a heavy galvanized finish (as shown in photo) or an epoxy black finish. Baseplate for strike bar measures 2-1/4" by 4-1/8". Baseplate for gravity latch measures 2-3/4" by 2". Overall length of strike bar is 7". Latch will accomodate a gap between the gate and gate post of up to 1/2". Made from steel base material and screws are included. Finishes: Black coated Galvanized

Suppliers

Company
Product
Description
Supplier Links
Gate Latch, Extra Large Gravity Type - 215402 - HardwareSource, Inc.
San Diego, CA, USA
Gate Latch, Extra Large Gravity Type
215402
Gate Latch, Extra Large Gravity Type 215402
Gate latch in extra large size, gravity type for in-swinging gates. Available in either a heavy galvanized finish (as shown in photo) or an epoxy black finish. Baseplate for strike bar measures 2-1/4" by 4-1/8". Baseplate for gravity latch measures 2-3/4" by 2". Overall length of strike bar is 7". Latch will accomodate a gap between the gate and gate post of up to 1/2". Made from steel base material and screws are included. Finishes: Black coated Galvanized
  • Gate latch in extra large size, gravity type for in-swinging gates.
  • Available in either a heavy galvanized finish (as shown in photo) or an epoxy black finish.
  • Baseplate for strike bar measures 2-1/4" by 4-1/8".
  • Baseplate for gravity latch measures 2-3/4" by 2".
  • Overall length of strike bar is 7".
  • Latch will accomodate a gap between the gate and gate post of up to 1/2".
  • Made from steel base material and screws are included.

Finishes:

  • Black coated
  • Galvanized
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215402
Product Name Gate Latch, Extra Large Gravity Type
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 3.19 inch (81 mm)
Length 2.05 inch (52 mm)
View Details
Double End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXD-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Articulating Constant Torque Hinge, 0.6N⋅m Torque, Stainless Steel, Bright - AH-2E-1208A2-24 - Southco
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Stainless Steel; Stainless Steel
View Details
2 suppliers
SWIVEL TORQUE HINGE (50mm CABLE HOLE) - HG-S100-50 - HG-S100-50 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 4.06 inch (103 mm)
Hole Type Round
View Details