HardwareSource, Inc. Gate Latch, Extra Large Gravity Type 215402

Description
Gate latch in extra large size, gravity type for in-swinging gates. Available in either a heavy galvanized finish (as shown in photo) or an epoxy black finish. Baseplate for strike bar measures 2-1/4" by 4-1/8". Baseplate for gravity latch measures 2-3/4" by 2". Overall length of strike bar is 7". Latch will accomodate a gap between the gate and gate post of up to 1/2". Made from steel base material and screws are included. Finishes: Black coated Galvanized
Description
Gate latch in extra large size, gravity type for in-swinging gates. Available in either a heavy galvanized finish (as shown in photo) or an epoxy black finish. Baseplate for strike bar measures 2-1/4" by 4-1/8". Baseplate for gravity latch measures 2-3/4" by 2". Overall length of strike bar is 7". Latch will accomodate a gap between the gate and gate post of up to 1/2". Made from steel base material and screws are included. Finishes: Black coated Galvanized

Suppliers

Company
Product
Description
Supplier Links
Gate Latch, Extra Large Gravity Type - 215402 - HardwareSource, Inc.
San Diego, CA, USA
Gate Latch, Extra Large Gravity Type
215402
Gate Latch, Extra Large Gravity Type 215402
Gate latch in extra large size, gravity type for in-swinging gates. Available in either a heavy galvanized finish (as shown in photo) or an epoxy black finish. Baseplate for strike bar measures 2-1/4" by 4-1/8". Baseplate for gravity latch measures 2-3/4" by 2". Overall length of strike bar is 7". Latch will accomodate a gap between the gate and gate post of up to 1/2". Made from steel base material and screws are included. Finishes: Black coated Galvanized
  • Gate latch in extra large size, gravity type for in-swinging gates.
  • Available in either a heavy galvanized finish (as shown in photo) or an epoxy black finish.
  • Baseplate for strike bar measures 2-1/4" by 4-1/8".
  • Baseplate for gravity latch measures 2-3/4" by 2".
  • Overall length of strike bar is 7".
  • Latch will accomodate a gap between the gate and gate post of up to 1/2".
  • Made from steel base material and screws are included.

Finishes:

  • Black coated
  • Galvanized
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Latches
Product Number 215402
Product Name Gate Latch, Extra Large Gravity Type
Unlock Full Specs
to access all available technical data

Similar Products

Door Bolts - 8938694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Latch Types Deadbolt
Materials Steel; Steel
Features Padlockable
View Details
Draw Latches - 37-10-101-20-6 - bisco industries
Specs
Latch Types Draw/Tension
View Details
SPRING LOADED BARREL BOLT - BSS2-90 - BSS2-90 - Sugatsune America, Inc.
Specs
Operation Slide Bolts
Materials Stainless; Steel; 304 Stainless Steel
View Details
Magnetic Latch Assemblies -  - Adams Magnetic Products Co.
Adams Magnetic Products Co.
Specs
Latch Types Magnetic Latch
Operation Manual Force
Materials Magnetic Hardware
View Details