HardwareSource, Inc. 11-3/4" Antique Style Strap Hinge 215399

Description
Antique style strap hinge made for surface mounting (door and frame are flush with each other). Strap leaf measures 11-3/4" by 2-3/8" at widest point. Vertical leaf measures 4-5/16" by 1-1/8". Measurements are to center of hinge pin. Hinges are weight rated at 30 lbs. per pair. Made from steel base material. Matching wood screws are included. Finishes: Black Powder Coated
Description
Antique style strap hinge made for surface mounting (door and frame are flush with each other). Strap leaf measures 11-3/4" by 2-3/8" at widest point. Vertical leaf measures 4-5/16" by 1-1/8". Measurements are to center of hinge pin. Hinges are weight rated at 30 lbs. per pair. Made from steel base material. Matching wood screws are included. Finishes: Black Powder Coated

Suppliers

Company
Product
Description
Supplier Links
11-3/4
San Diego, CA, USA
11-3/4" Antique Style Strap Hinge
215399
11-3/4" Antique Style Strap Hinge 215399
Antique style strap hinge made for surface mounting (door and frame are flush with each other). Strap leaf measures 11-3/4" by 2-3/8" at widest point. Vertical leaf measures 4-5/16" by 1-1/8". Measurements are to center of hinge pin. Hinges are weight rated at 30 lbs. per pair. Made from steel base material. Matching wood screws are included. Finishes: Black Powder Coated
  • Antique style strap hinge made for surface mounting (door and frame are flush with each other).
  • Strap leaf measures 11-3/4" by 2-3/8" at widest point.
  • Vertical leaf measures 4-5/16" by 1-1/8".
  • Measurements are to center of hinge pin.
  • Hinges are weight rated at 30 lbs. per pair.
  • Made from steel base material. Matching wood screws are included.

Finishes:

  • Black Powder Coated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215399
Product Name 11-3/4" Antique Style Strap Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.8268 inch (21 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXD-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Sy mmetric, Forward Torque 7.3 N-m , Reverse Torque 7.3 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-665S-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-14T - 360-26-14T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details