HardwareSource, Inc. Gate Latch, Small Twist Ring Type 215310

Description
Twist ring gate latch operates with simple lever action. Ring diameter is 3". Strike bar measures 1" by 5.5". Fits gate or door up to 3" thick. Gate spindle is easily cut with a hacksaw. Cut spindle approximately 1" longer than gate is thick. Made from steel base material. Available in two finishes; Black powder coated or Galvanized. Galvanized finish is heavy true galvanizing, not light zinc chromate plating. Galvanized finish model is suitable for use near sea coasts. Also available on this page is SKU 215309 which is the matching dummy ring for SKU 215310. This dummy ring is non-working and has no latch parts. It is usually used when you have double gates and want a ring only on one of the gates. Matching wood screws are included. Finishes: Black Powder Coated Galvanized
Description
Twist ring gate latch operates with simple lever action. Ring diameter is 3". Strike bar measures 1" by 5.5". Fits gate or door up to 3" thick. Gate spindle is easily cut with a hacksaw. Cut spindle approximately 1" longer than gate is thick. Made from steel base material. Available in two finishes; Black powder coated or Galvanized. Galvanized finish is heavy true galvanizing, not light zinc chromate plating. Galvanized finish model is suitable for use near sea coasts. Also available on this page is SKU 215309 which is the matching dummy ring for SKU 215310. This dummy ring is non-working and has no latch parts. It is usually used when you have double gates and want a ring only on one of the gates. Matching wood screws are included. Finishes: Black Powder Coated Galvanized

Suppliers

Company
Product
Description
Supplier Links
Gate Latch, Small Twist Ring Type - 215310 - HardwareSource, Inc.
San Diego, CA, USA
Gate Latch, Small Twist Ring Type
215310
Gate Latch, Small Twist Ring Type 215310
Twist ring gate latch operates with simple lever action. Ring diameter is 3". Strike bar measures 1" by 5.5". Fits gate or door up to 3" thick. Gate spindle is easily cut with a hacksaw. Cut spindle approximately 1" longer than gate is thick. Made from steel base material. Available in two finishes; Black powder coated or Galvanized. Galvanized finish is heavy true galvanizing, not light zinc chromate plating. Galvanized finish model is suitable for use near sea coasts. Also available on this page is SKU 215309 which is the matching dummy ring for SKU 215310. This dummy ring is non-working and has no latch parts. It is usually used when you have double gates and want a ring only on one of the gates. Matching wood screws are included. Finishes: Black Powder Coated Galvanized
  • Twist ring gate latch operates with simple lever action.
  • Ring diameter is 3".
  • Strike bar measures 1" by 5.5".
  • Fits gate or door up to 3" thick. Gate spindle is easily cut with a hacksaw. Cut spindle approximately 1" longer than gate is thick.
  • Made from steel base material.
  • Available in two finishes; Black powder coated or Galvanized. Galvanized finish is heavy true galvanizing, not light zinc chromate plating. Galvanized finish model is suitable for use near sea coasts.
  • Also available on this page is SKU 215309 which is the matching dummy ring for SKU 215310. This dummy ring is non-working and has no latch parts. It is usually used when you have double gates and want a ring only on one of the gates.
  • Matching wood screws are included.

Finishes:

  • Black Powder Coated
  • Galvanized
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215310
Product Name Gate Latch, Small Twist Ring Type
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4366843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Spring; Concealed, spring-action
Leaf Thickness 0.1102 inch (2.8 mm)
Length 3.23 inch (82 mm)
View Details
Double End Flexi-Hinge, Max. Load of 2lbs Compression & 7.8lbs Tension - S99FXD-018710 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Adjustable Torque Hinge, Sy mmetric, Large Size, Acetal Copolymer, Natural, Black - E6-10-501-20 - Southco
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Acetal Copolymer
View Details
3 suppliers
316 STAINLESS STEEL HINGE - 50704 - 50704 - Sugatsune America, Inc.
Specs
Length 0.3750 inch (9.52 mm)
Hole Type Round
Number of Holes 6
View Details