215309 -- SMALL BLACK TWIST RING
HardwareSource, Inc.
Small Black Twist Ring
215309
Description
Decorative ring for gates.
Ring diameter is 3 inches.
Made from steel base material.
Matching wood screws are included.
Finishes:
Black Powder Coated
Description
Decorative ring for gates.
Ring diameter is 3 inches.
Made from steel base material.
Matching wood screws are included.
Finishes:
Black Powder Coated
Suppliers
Decorative ring for gates.
Ring diameter is 3 inches.
Made from steel base material.
Matching wood screws are included.
Finishes:
Black Powder Coated
- Decorative ring for gates.
- Ring diameter is 3 inches.
- Made from steel base material.
- Matching wood screws are included.
Finishes:
Supplier's Site
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Number
|
215309 |
|
Product Name
|
Small Black Twist Ring |
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Butt
Length
1.19 inch (30.16 mm)
Leaf Material
Stainless Steel; 304 Stainless Steel
View Details
Hinge Type
Continuous; Piano style
Leaf Thickness
0.0472 inch (1.2 mm)
Length
40.16 inch (1020 mm)
View Details