HardwareSource, Inc. Gate Latch, Suffolk Style 215300

Description
Gate latch is made for gates up to 3" thick, Suffolk style . Front plate of latch measures 1.75" by 8". Handle projects 1-7/8". Available in black epoxy or galvanized. Galvanized model is a true heavy galvanizing (not typical zinc chromate) suitable for use near seacoasts. Galvanized hardware is safe for use on redwood, cedar, ACQ lumber (treated lumber) and vinyl. Gravity strike bar on back of gate measures 7-3/8". Made from steel base material. Installs by drilling a 1/2" hole and elongating it vertically to about 1.25" with a rotary burr or round file. Matching wood screws are included. Finishes: Epoxy Black Galvanized
Description
Gate latch is made for gates up to 3" thick, Suffolk style . Front plate of latch measures 1.75" by 8". Handle projects 1-7/8". Available in black epoxy or galvanized. Galvanized model is a true heavy galvanizing (not typical zinc chromate) suitable for use near seacoasts. Galvanized hardware is safe for use on redwood, cedar, ACQ lumber (treated lumber) and vinyl. Gravity strike bar on back of gate measures 7-3/8". Made from steel base material. Installs by drilling a 1/2" hole and elongating it vertically to about 1.25" with a rotary burr or round file. Matching wood screws are included. Finishes: Epoxy Black Galvanized

Suppliers

Company
Product
Description
Supplier Links
Gate Latch, Suffolk Style - 215300 - HardwareSource, Inc.
San Diego, CA, USA
Gate Latch, Suffolk Style
215300
Gate Latch, Suffolk Style 215300
Gate latch is made for gates up to 3" thick, Suffolk style . Front plate of latch measures 1.75" by 8". Handle projects 1-7/8". Available in black epoxy or galvanized. Galvanized model is a true heavy galvanizing (not typical zinc chromate) suitable for use near seacoasts. Galvanized hardware is safe for use on redwood, cedar, ACQ lumber (treated lumber) and vinyl. Gravity strike bar on back of gate measures 7-3/8". Made from steel base material. Installs by drilling a 1/2" hole and elongating it vertically to about 1.25" with a rotary burr or round file. Matching wood screws are included. Finishes: Epoxy Black Galvanized
  • Gate latch is made for gates up to 3" thick, Suffolk style .
  • Front plate of latch measures 1.75" by 8".
  • Handle projects 1-7/8".
  • Available in black epoxy or galvanized. Galvanized model is a true heavy galvanizing (not typical zinc chromate) suitable for use near seacoasts.
  • Galvanized hardware is safe for use on redwood, cedar, ACQ lumber (treated lumber) and vinyl.
  • Gravity strike bar on back of gate measures 7-3/8".
  • Made from steel base material.
  • Installs by drilling a 1/2" hole and elongating it vertically to about 1.25" with a rotary burr or round file.
  • Matching wood screws are included.

Finishes:

  • Epoxy Black
  • Galvanized
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215300
Product Name Gate Latch, Suffolk Style
Unlock Full Specs
to access all available technical data

Similar Products

OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) - 360-D26-9T - 360-D26-9T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
Plastic Hinges - EFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 9174286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 2.99 inch (76 mm)
Length 4.02 inch (102 mm)
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details