HardwareSource, Inc. Heavy Duty British Style Strap Hinges 215224

Description
Heavy duty strap hinge with Traditional British Hardware styling. Strap is approximately 3/16" thick and 2" wide. Hinge pin is 5/8" in diameter. Hardware as it is installed on post side of hinge measures approximately 6.5" tall by 2-1/4" wide. Black finish is a heavy black powder coating. Galvanized finish is a true heavy galvanizing suitable for outdoor use near a seacoast. Matching wood screws are included. One galvanized through bolt is included per hinge. Through bolt is mounted in square hole. Finishes: Black Powder Coat Galvanized
Description
Heavy duty strap hinge with Traditional British Hardware styling. Strap is approximately 3/16" thick and 2" wide. Hinge pin is 5/8" in diameter. Hardware as it is installed on post side of hinge measures approximately 6.5" tall by 2-1/4" wide. Black finish is a heavy black powder coating. Galvanized finish is a true heavy galvanizing suitable for outdoor use near a seacoast. Matching wood screws are included. One galvanized through bolt is included per hinge. Through bolt is mounted in square hole. Finishes: Black Powder Coat Galvanized

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty British Style Strap Hinges - 215224 - HardwareSource, Inc.
San Diego, CA, USA
Heavy Duty British Style Strap Hinges
215224
Heavy Duty British Style Strap Hinges 215224
Heavy duty strap hinge with Traditional British Hardware styling. Strap is approximately 3/16" thick and 2" wide. Hinge pin is 5/8" in diameter. Hardware as it is installed on post side of hinge measures approximately 6.5" tall by 2-1/4" wide. Black finish is a heavy black powder coating. Galvanized finish is a true heavy galvanizing suitable for outdoor use near a seacoast. Matching wood screws are included. One galvanized through bolt is included per hinge. Through bolt is mounted in square hole. Finishes: Black Powder Coat Galvanized
  • Heavy duty strap hinge with Traditional British Hardware styling.
  • Strap is approximately 3/16" thick and 2" wide. Hinge pin is 5/8" in diameter.
  • Hardware as it is installed on post side of hinge measures approximately 6.5" tall by 2-1/4" wide.
  • Black finish is a heavy black powder coating. Galvanized finish is a true heavy galvanizing suitable for outdoor use near a seacoast.
  • Matching wood screws are included. One galvanized through bolt is included per hinge. Through bolt is mounted in square hole.

Finishes:

  • Black Powder Coat
  • Galvanized
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215224
Product Name Heavy Duty British Style Strap Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details
TORQUE HINGE - HG-TB45R - HG-TB45R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.06 inch (52.39 mm)
Hole Type Round
View Details
Double End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXD-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details