HardwareSource, Inc. Heavy Duty Lift-off Strap Hinges 215136

Description
Heavy duty strap hinge, door or gate can be lifted off after installation. Available in two finishes; powder coated black or heavy galvanized (true galvanizing not zinc plated). Galvanized models are suitable for sea coast use. Traditional British Hardware styling. Made from 3/16" thick steel. Vertical mounting plate sizes; For SKU 215130 and 215110, it measures 1.5" x 5-3/8". For SKU 215132 and 215112, it measures 2" x 6.5". For SKU 215134 and 215114, it measures 2-3/16" by 6.5". SKU 215136 vertical plate measures 8" by 2-3/16". Matching wood screws are included. One galvanized through bolt is included per hinge(carriage bolt; 3/8" x 4"). Through bolt is mounted in square hole. Finishes: Powder Coated Black Galvanized
Description
Heavy duty strap hinge, door or gate can be lifted off after installation. Available in two finishes; powder coated black or heavy galvanized (true galvanizing not zinc plated). Galvanized models are suitable for sea coast use. Traditional British Hardware styling. Made from 3/16" thick steel. Vertical mounting plate sizes; For SKU 215130 and 215110, it measures 1.5" x 5-3/8". For SKU 215132 and 215112, it measures 2" x 6.5". For SKU 215134 and 215114, it measures 2-3/16" by 6.5". SKU 215136 vertical plate measures 8" by 2-3/16". Matching wood screws are included. One galvanized through bolt is included per hinge(carriage bolt; 3/8" x 4"). Through bolt is mounted in square hole. Finishes: Powder Coated Black Galvanized

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Lift-off Strap Hinges - 215136 - HardwareSource, Inc.
San Diego, CA, USA
Heavy Duty Lift-off Strap Hinges
215136
Heavy Duty Lift-off Strap Hinges 215136
Heavy duty strap hinge, door or gate can be lifted off after installation. Available in two finishes; powder coated black or heavy galvanized (true galvanizing not zinc plated). Galvanized models are suitable for sea coast use. Traditional British Hardware styling. Made from 3/16" thick steel. Vertical mounting plate sizes; For SKU 215130 and 215110, it measures 1.5" x 5-3/8". For SKU 215132 and 215112, it measures 2" x 6.5". For SKU 215134 and 215114, it measures 2-3/16" by 6.5". SKU 215136 vertical plate measures 8" by 2-3/16". Matching wood screws are included. One galvanized through bolt is included per hinge(carriage bolt; 3/8" x 4"). Through bolt is mounted in square hole. Finishes: Powder Coated Black Galvanized
  • Heavy duty strap hinge, door or gate can be lifted off after installation.
  • Available in two finishes; powder coated black or heavy galvanized (true galvanizing not zinc plated). Galvanized models are suitable for sea coast use.
  • Traditional British Hardware styling.
  • Made from 3/16" thick steel.
  • Vertical mounting plate sizes; For SKU 215130 and 215110, it measures 1.5" x 5-3/8". For SKU 215132 and 215112, it measures 2" x 6.5". For SKU 215134 and 215114, it measures 2-3/16" by 6.5". SKU 215136 vertical plate measures 8" by 2-3/16".
  • Matching wood screws are included. One galvanized through bolt is included per hinge(carriage bolt; 3/8" x 4"). Through bolt is mounted in square hole.

Finishes:

  • Powder Coated Black
  • Galvanized
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215136
Product Name Heavy Duty Lift-off Strap Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 687499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 2.24 inch (57 mm)
View Details
Single End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension - S99FXS-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-51-310-11 - bisco industries
Specs
Hinge Type Concealed
View Details
BUTT HINGE (W/BUSHING) - D-S-102A - D-S-102A - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details