HardwareSource, Inc. Heavy Duty T-Hinge, 12" Stainless Steel 215049

Description
Stainless steel T hinge, recommended for vinyl, redwood, cedar and ACQ (treated) lumber. Excellent for use anywhere that corrosion is a problem. Heavy duty construction, non-removeable hinge pin. Strap length is measured from the tip of the strap to the far end of the hinge pin barrel. Pad width is measured from the edge of the pad to the inside edge of the hinge pin barrel. Strap width means the widest part of the strap. Hinge is made from Type 316 Stainless. Fasteners are made from Type 305 Stainless. Stainless steel screws are included. This hinge is sold by the "Pair". A pair is 2 hinges, usually what is required to hang one door. Finishes: Satin Stainless Steel
Description
Stainless steel T hinge, recommended for vinyl, redwood, cedar and ACQ (treated) lumber. Excellent for use anywhere that corrosion is a problem. Heavy duty construction, non-removeable hinge pin. Strap length is measured from the tip of the strap to the far end of the hinge pin barrel. Pad width is measured from the edge of the pad to the inside edge of the hinge pin barrel. Strap width means the widest part of the strap. Hinge is made from Type 316 Stainless. Fasteners are made from Type 305 Stainless. Stainless steel screws are included. This hinge is sold by the "Pair". A pair is 2 hinges, usually what is required to hang one door. Finishes: Satin Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty T-Hinge, 12
San Diego, CA, USA
Heavy Duty T-Hinge, 12" Stainless Steel
215049
Heavy Duty T-Hinge, 12" Stainless Steel 215049
Stainless steel T hinge, recommended for vinyl, redwood, cedar and ACQ (treated) lumber. Excellent for use anywhere that corrosion is a problem. Heavy duty construction, non-removeable hinge pin. Strap length is measured from the tip of the strap to the far end of the hinge pin barrel. Pad width is measured from the edge of the pad to the inside edge of the hinge pin barrel. Strap width means the widest part of the strap. Hinge is made from Type 316 Stainless. Fasteners are made from Type 305 Stainless. Stainless steel screws are included. This hinge is sold by the "Pair". A pair is 2 hinges, usually what is required to hang one door. Finishes: Satin Stainless Steel
  • Stainless steel T hinge, recommended for vinyl, redwood, cedar and ACQ (treated) lumber.
  • Excellent for use anywhere that corrosion is a problem.
  • Heavy duty construction, non-removeable hinge pin.
  • Strap length is measured from the tip of the strap to the far end of the hinge pin barrel.
  • Pad width is measured from the edge of the pad to the inside edge of the hinge pin barrel.
  • Strap width means the widest part of the strap.
  • Hinge is made from Type 316 Stainless. Fasteners are made from Type 305 Stainless.
  • Stainless steel screws are included.
  • This hinge is sold by the "Pair". A pair is 2 hinges, usually what is required to hang one door.

Finishes:

  • Satin Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215049
Product Name Heavy Duty T-Hinge, 12" Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6693 inch (17 mm)
Length 2.44 inch (62 mm)
View Details
Single End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXS-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 1.6 N-m , Reverse Torque 2.7 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-224R-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
STAINLESS STEEL DOUBLE ACTION HINGE - HG-BH80 - HG-BH80 - Sugatsune America, Inc.
Specs
Length 0.3125 inch (7.94 mm)
Hole Type Round
Number of Holes 5
View Details