HardwareSource, Inc. 5/8" Heavy Duty Cane Bolt, 24", 36", and 48" 215012

Description
Heavy duty cane bolt. Made from 5/8" diameter steel. Coated with a durable black powder coating. The photo is of the 24" size cane bolt. The hardware for the 36" and 48" cane bolts is different from what is shown in the photo. The 24" size comes with matching wood screws, two hanging guides, a round strike and a hanger for holding the cane bolt in the "up" position. The 36" and 48" size comes with matching wood screws, two hanging guides, a flat rectangular strike and a hanger for holding the cane bolt in the "up" position. The hanging guides are on flat plates approximately 2-1/8" by 1-1/4" . The hanger is on a flat plate approximately 2" x 4-1/4". Finishes: Black
Description
Heavy duty cane bolt. Made from 5/8" diameter steel. Coated with a durable black powder coating. The photo is of the 24" size cane bolt. The hardware for the 36" and 48" cane bolts is different from what is shown in the photo. The 24" size comes with matching wood screws, two hanging guides, a round strike and a hanger for holding the cane bolt in the "up" position. The 36" and 48" size comes with matching wood screws, two hanging guides, a flat rectangular strike and a hanger for holding the cane bolt in the "up" position. The hanging guides are on flat plates approximately 2-1/8" by 1-1/4" . The hanger is on a flat plate approximately 2" x 4-1/4". Finishes: Black

Suppliers

Company
Product
Description
Supplier Links
5/8
San Diego, CA, USA
5/8" Heavy Duty Cane Bolt, 24", 36", and 48"
215012
5/8" Heavy Duty Cane Bolt, 24", 36", and 48" 215012
Heavy duty cane bolt. Made from 5/8" diameter steel. Coated with a durable black powder coating. The photo is of the 24" size cane bolt. The hardware for the 36" and 48" cane bolts is different from what is shown in the photo. The 24" size comes with matching wood screws, two hanging guides, a round strike and a hanger for holding the cane bolt in the "up" position. The 36" and 48" size comes with matching wood screws, two hanging guides, a flat rectangular strike and a hanger for holding the cane bolt in the "up" position. The hanging guides are on flat plates approximately 2-1/8" by 1-1/4" . The hanger is on a flat plate approximately 2" x 4-1/4". Finishes: Black
  • Heavy duty cane bolt.
  • Made from 5/8" diameter steel.
  • Coated with a durable black powder coating.
  • The photo is of the 24" size cane bolt. The hardware for the 36" and 48" cane bolts is different from what is shown in the photo.
  • The 24" size comes with matching wood screws, two hanging guides, a round strike and a hanger for holding the cane bolt in the "up" position.
  • The 36" and 48" size comes with matching wood screws, two hanging guides, a flat rectangular strike and a hanger for holding the cane bolt in the "up" position. The hanging guides are on flat plates approximately 2-1/8" by 1-1/4" . The hanger is on a flat plate approximately 2" x 4-1/4".

Finishes:

  • Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215012
Product Name 5/8" Heavy Duty Cane Bolt, 24", 36", and 48"
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXD-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 1.4 N-m , Reverse Torque 2.3 N-m , Medium Size, Aluminum Alloy, Powder Coat, Black - E6-10-220R-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
STAINLESS STEEL PIANO HINGE - LSD-30-300 - LSD-30-300 - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 0.1875 inch (4.76 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details