HardwareSource, Inc. 10" Antique Dummy Strap 215003

Description
Ornamental dummy strap is meant to be used with a butt type hinge. Strap measures 10" long by 2-1/4" at its widest point. Thickness is 3/16". Made of steel with rough texture to simulate wrought iron. Matching wood screws are included. Finishes: Black Powder Coated
Description
Ornamental dummy strap is meant to be used with a butt type hinge. Strap measures 10" long by 2-1/4" at its widest point. Thickness is 3/16". Made of steel with rough texture to simulate wrought iron. Matching wood screws are included. Finishes: Black Powder Coated

Suppliers

Company
Product
Description
Supplier Links
10
San Diego, CA, USA
10" Antique Dummy Strap
215003
10" Antique Dummy Strap 215003
Ornamental dummy strap is meant to be used with a butt type hinge. Strap measures 10" long by 2-1/4" at its widest point. Thickness is 3/16". Made of steel with rough texture to simulate wrought iron. Matching wood screws are included. Finishes: Black Powder Coated
  • Ornamental dummy strap is meant to be used with a butt type hinge.
  • Strap measures 10" long by 2-1/4" at its widest point. Thickness is 3/16".
  • Made of steel with rough texture to simulate wrought iron.
  • Matching wood screws are included.

Finishes:

  • Black Powder Coated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215003
Product Name 10" Antique Dummy Strap
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3487292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.1181 inch (3 mm)
Length 3.23 inch (82 mm)
View Details
Single End Flexi-Hinge, Max. Load of 5.7lbs Compression & 22.8lbs Tension - S99FXS-031210 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 0.8 N-m , Reverse Torque 1.4 N-m , Medium Size, Aluminum Alloy, Powder Coat, Black - E6-10-212R-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
Torque Hinge Cover - HG-TEC2 - HG-TEC2 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Plastic; PBT,Resin
Material Finish Gray
View Details