- Trained on our vast library of engineering resources.

HardwareSource, Inc. Youngdale Hinges 200057

Suppliers

Company
Product
Description
Supplier Links
Youngdale Hinges - 200057 - HardwareSource, Inc.
San Diego, CA, USA
Youngdale Hinges
200057
Youngdale Hinges 200057
Youngdale Hinge Company hinges are made in the USA. They are an excellent alternative to European style hinges if you want an almost concealed hinge look. New installations are much easier than European style hinges. A table saw and some moderate wood working skills are all that is required. If you are replacing hinges, your hinge style will be stamped on the body of your hinge. Simply match the style number and finish with our listing below. Styles #3, #5, #65, #6 and #8 are for use on overlay doors. Click on links below to see various installation examples. Style #4 is for use on lip type doors incorporating a 3/8" inset. This type of door is also known as a 3/8" partial inset door. Click on link below to see installation examples. Information regarding Youngdale # 7 hinges. Youngdale #7 hinges have not been produced in over 20 years and are no longer available. You can replace Youngdale #7 hinges with Youngdale #6 hinges with only a slight loss of functionality. The Youngdale #7 hinges will open a full 180 degrees. You will not get a full 180 degree opening angle if you use #6 hinges but other than that, they will work fine as replacements. Information regarding Youngdale #65SR hinges. Youngdale #65SR hinges were made specifically for Schrock brand cabinets. They are no longer available. You can substitute #65SR hinges with our #65 hinges, however there is a problem in that the #65 screw hole pattern is close to the 65SR screw hole pattern but not close enough to be used. This means that you will need to fill all of the old screw holes by drilling them out so that a hardwood dowel can be inserted in the old holes (and flush cut). This will allow you to redrill the new screw hole pattern. A lot of work but the only viable solution to this problem. Youngdale hinges require a sawcut in the edge of the cabinet door which is only slightly visible from the side view. The hinge is completely hidden in frontal view. Youngdale hinges work for both cabinets with face frames and for frameless cabinets (non-face frame). Click on links below to see install info. With the exception of the #65 hinge, Youngdale hinges are not handed. The same hinge will work on either a left hand or right hand door. They are self-closing. The #65 is available in a non-handed version (found in this section) or in a handed version (Left Hand and Right Hand) found in the section below. Steel base material. Matching screws are included (8 screws per pair of hinges). Nickel plated screws are included with the white hinges. Finishes: Nickel Plated Antique Brass Brass Plated White (powder coated)
  • Youngdale Hinge Company hinges are made in the USA. They are an excellent alternative to European style hinges if you want an almost concealed hinge look. New installations are much easier than European style hinges. A table saw and some moderate wood working skills are all that is required.
  • If you are replacing hinges, your hinge style will be stamped on the body of your hinge. Simply match the style number and finish with our listing below.
  • Styles #3, #5, #65, #6 and #8 are for use on overlay doors. Click on links below to see various installation examples.
  • Style #4 is for use on lip type doors incorporating a 3/8" inset. This type of door is also known as a 3/8" partial inset door. Click on link below to see installation examples.
  • Information regarding Youngdale # 7 hinges. Youngdale #7 hinges have not been produced in over 20 years and are no longer available. You can replace Youngdale #7 hinges with Youngdale #6 hinges with only a slight loss of functionality. The Youngdale #7 hinges will open a full 180 degrees. You will not get a full 180 degree opening angle if you use #6 hinges but other than that, they will work fine as replacements.
  • Information regarding Youngdale #65SR hinges. Youngdale #65SR hinges were made specifically for Schrock brand cabinets. They are no longer available. You can substitute #65SR hinges with our #65 hinges, however there is a problem in that the #65 screw hole pattern is close to the 65SR screw hole pattern but not close enough to be used. This means that you will need to fill all of the old screw holes by drilling them out so that a hardwood dowel can be inserted in the old holes (and flush cut). This will allow you to redrill the new screw hole pattern. A lot of work but the only viable solution to this problem.
  • Youngdale hinges require a sawcut in the edge of the cabinet door which is only slightly visible from the side view. The hinge is completely hidden in frontal view.
  • Youngdale hinges work for both cabinets with face frames and for frameless cabinets (non-face frame). Click on links below to see install info.
  • With the exception of the #65 hinge, Youngdale hinges are not handed. The same hinge will work on either a left hand or right hand door. They are self-closing. The #65 is available in a non-handed version (found in this section) or in a handed version (Left Hand and Right Hand) found in the section below.
  • Steel base material.
  • Matching screws are included (8 screws per pair of hinges). Nickel plated screws are included with the white hinges.

Finishes:

  • Nickel Plated
  • Antique Brass
  • Brass Plated
  • White (powder coated)
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 200057
Product Name Youngdale Hinges
Unlock Full Specs
to access all available technical data

Similar Products

 - 3289739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous
Leaf Thickness 0.0472 inch (1.2 mm)
Length 40.16 inch (1020 mm)
View Details
Flexi-Hinges (inch) - S99FXS-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.1140 inch (2.9 mm)
Leaf Material Stainless Steel
View Details
Metal Hinges - MCH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Zinc
View Details