135440 -- PAN HEAD STAINLESS STEEL SCREWS
HardwareSource, Inc.
Pan Head Stainless Steel Screws
135440
Description
Solid stainless steel
Pan head phillips
Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Natural finish
Description
Solid stainless steel
Pan head phillips
Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Natural finish
Suppliers
Pan Head Stainless Steel Screws
135440
Solid stainless steel
Pan head phillips
Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Natural finish
- Solid stainless steel
- Pan head phillips
- Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Supplier's Site
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Number
|
135440 |
|
Product Name
|
Pan Head Stainless Steel Screws |
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
4
View Details
Hinge Type
Constant Torque Friction Hinge; Front Mount
Leaf Material
Aluminum; Aluminum Alloy
View Details
Hole Type
Rectangular or Oval Slots
Leaf Material
Aluminum
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Length
0.4000 inch (10.16 mm)
Leaf Material
Stainless Steel
View Details