HardwareSource, Inc. Flat Head Stainless Steel Screws 135340

Description
Solid Stainless Steel Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish
Description
Solid Stainless Steel Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish

Suppliers

Company
Product
Description
Supplier Links
Flat Head Stainless Steel Screws - 135340 - HardwareSource, Inc.
San Diego, CA, USA
Flat Head Stainless Steel Screws
135340
Flat Head Stainless Steel Screws 135340
Solid Stainless Steel Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish
  • Solid Stainless Steel
  • Flat Head Phillips
  • Screws are sold by the package. Number of screws per pack is listed next to size.

Finishes:

  • Natural finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 135340
Product Name Flat Head Stainless Steel Screws
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFHC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
SPRING BUTT HINGE - HG-SH20C - HG-SH20C - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.1250 inch (3.17 mm)
Hole Type Round
View Details
Hinges - 3487214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Raised profile
Leaf Thickness 0.0984 inch (2.5 mm)
Length 1.57 inch (40 mm)
View Details