HardwareSource, Inc. Flat Head Stainless Steel Screws 135306

Description
Solid Stainless Steel Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish
Description
Solid Stainless Steel Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish

Suppliers

Company
Product
Description
Supplier Links
Flat Head Stainless Steel Screws - 135306 - HardwareSource, Inc.
San Diego, CA, USA
Flat Head Stainless Steel Screws
135306
Flat Head Stainless Steel Screws 135306
Solid Stainless Steel Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish
  • Solid Stainless Steel
  • Flat Head Phillips
  • Screws are sold by the package. Number of screws per pack is listed next to size.

Finishes:

  • Natural finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 135306
Product Name Flat Head Stainless Steel Screws
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFHL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hinge Type Latch
Hole Type Round
Leaf Material Plastic
View Details
Concealed Hinges - 96-10-441-11 - bisco industries
Specs
Hinge Type Concealed
View Details
HEAVY DUTY CONCEALED HINGE (5/8
Specs
Hinge Type Concealed; Overlay
Length 3.88 inch (98.42 mm)
Hole Type Round
View Details
Hinges - 7264071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 3.94 inch (100 mm)
View Details