135214 -- FLAT HEAD BRASS SCREWS
HardwareSource, Inc.
Flat Head Brass Screws
135214
Description
Solid Brass Material
Flat Head Phillips
Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Natural finish
Description
Solid Brass Material
Flat Head Phillips
Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Natural finish
Suppliers
Solid Brass Material
Flat Head Phillips
Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Natural finish
- Solid Brass Material
- Flat Head Phillips
- Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Supplier's Site
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Number
|
135214 |
|
Product Name
|
Flat Head Brass Screws |
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
8
View Details
Hinge Type
Constant Torque Friction Hinge; Front Mount
Leaf Material
Aluminum; Aluminum Alloy
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Length
0.2000 inch (5.08 mm)
Leaf Material
Stainless Steel
View Details