HardwareSource, Inc. Flat Head Steel Screws 135192

Description
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated
Description
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated

Suppliers

Company
Product
Description
Supplier Links
Flat Head Steel Screws - 135192 - HardwareSource, Inc.
San Diego, CA, USA
Flat Head Steel Screws
135192
Flat Head Steel Screws 135192
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated
  • Steel base material
  • Flat Head Phillips
  • Screws are sold by the package. Number of screws per pack is listed next to size.

Finishes:

  • Zinc Chromate Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 135192
Product Name Flat Head Steel Screws
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 40.16 inch (1020 mm)
View Details
Double End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXD-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Steel, Blue Zinc, Blue - 96-DHLOM-5040-H-R - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Steel; Steel
View Details
BLACK GLASS DOOR HINGE - GH-34/8/BL-P - GH-34/8/BL-P - Sugatsune America, Inc.
Specs
Length 1.25 inch (31.75 mm)
Hole Type Round
Number of Holes 3
View Details