HardwareSource, Inc. Flat Head Steel Screws 135150

Description
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated
Description
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated

Suppliers

Company
Product
Description
Supplier Links
Flat Head Steel Screws - 135150 - HardwareSource, Inc.
San Diego, CA, USA
Flat Head Steel Screws
135150
Flat Head Steel Screws 135150
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated
  • Steel base material
  • Flat Head Phillips
  • Screws are sold by the package. Number of screws per pack is listed next to size.

Finishes:

  • Zinc Chromate Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 135150
Product Name Flat Head Steel Screws
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXS-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
OLYMPIA CONCEALED HINGE FOR THICK CABINETS WITH SELF-ADJUSTING SOFT-CLOSE (5 LEVELS) - H360-D26-0T - H360-D26-0T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.31 inch (84.14 mm)
Hole Type Round
View Details