HardwareSource, Inc. Flat Head Steel Screws 135122

Description
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated
Description
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated

Suppliers

Company
Product
Description
Supplier Links
Flat Head Steel Screws - 135122 - HardwareSource, Inc.
San Diego, CA, USA
Flat Head Steel Screws
135122
Flat Head Steel Screws 135122
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated
  • Steel base material
  • Flat Head Phillips
  • Screws are sold by the package. Number of screws per pack is listed next to size.

Finishes:

  • Zinc Chromate Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 135122
Product Name Flat Head Steel Screws
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7491692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Round
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.07 inch (78 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXS-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 0.8 N⋅m, Reverse Torque 1.4 N⋅m, Aluminum Alloy, Natural - E6-10E-212R-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
MULTI ANGLE LOCKING HINGE WITH LEVER - HG-MA95A-L - HG-MA95A-L - Sugatsune America, Inc.
Specs
Length 3.94 inch (100 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details