Hardware House, LLC 914-0484: 4" 1/4" RADIUS CORNER DOOR HINGES 8-02062-53435-2

Description
53-4354 4" AB BULK DOOR HINGE5 knuckles - removable pin 1/4" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Antique Brass
Description
53-4354 4" AB BULK DOOR HINGE5 knuckles - removable pin 1/4" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Antique Brass

Suppliers

Company
Product
Description
Supplier Links
Atchison, KS, USA
914-0484: 4" 1/4" RADIUS CORNER DOOR HINGES
8-02062-53435-2
914-0484: 4" 1/4" RADIUS CORNER DOOR HINGES 8-02062-53435-2
53-4354 4" AB BULK DOOR HINGE5 knuckles - removable pin 1/4" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Antique Brass

53-4354 4" AB BULK DOOR HINGE5 knuckles - removable pin 1/4" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialSold by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Antique Brass

Technical Specifications

  Hardware House, LLC
Product Category Hinges (industrial)
Product Number 8-02062-53435-2
Product Name 914-0484: 4" 1/4" RADIUS CORNER DOOR HINGES
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - ESJB - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 7264103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXS-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Sy mmetric, Forward Torque 0.9 N-m , Reverse Torque 0.9 N-m , Medium Size, Aluminum Alloy, Powder Coat, Black - E6-10-208-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
3 suppliers