Hardware House, LLC 914-0013: SQUARE U-BOLT 8-02062-53010-1

Description
53-0105 5/16x2x7 SQ U-BOLTPlate & hex nuts includedBright zinc platedIn bulk pack and cut case display boxesSize: 2" x 7"Thread Size: 5/16"Bulk Pack - 10 per Box
Description
53-0105 5/16x2x7 SQ U-BOLTPlate & hex nuts includedBright zinc platedIn bulk pack and cut case display boxesSize: 2" x 7"Thread Size: 5/16"Bulk Pack - 10 per Box

Suppliers

Company
Product
Description
Supplier Links
914-0013: SQUARE U-BOLT - 8-02062-53010-1 - Hardware House, LLC
Atchison, KS, USA
914-0013: SQUARE U-BOLT
8-02062-53010-1
914-0013: SQUARE U-BOLT 8-02062-53010-1
53-0105 5/16x2x7 SQ U-BOLTPlate & hex nuts includedBright zinc platedIn bulk pack and cut case display boxesSize: 2" x 7"Thread Size: 5/16"Bulk Pack - 10 per Box

53-0105 5/16x2x7 SQ U-BOLTPlate & hex nuts includedBright zinc platedIn bulk pack and cut case display boxesSize: 2" x 7"Thread Size: 5/16"Bulk Pack - 10 per Box

Technical Specifications

  Hardware House, LLC
Product Category Bolts
Product Number 8-02062-53010-1
Product Name 914-0013: SQUARE U-BOLT
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 1/4-20 x .750 Long - 21912 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers
Custom Screws and Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Anchor Bolt; Carriage Bolt; Elevator Bolt; Flange Bolt; Hexagon Bolt; Lag Bolt; Machine Bolt; Plow Bolt; Shoulder Bolt; Square Head Bolt; T-Head Bolt; U-Bolt; Tamperproof (optional feature); Bent (Hook, J), Countersunk, T-Slot
Material Aluminum; Bronze; Brass; Superalloy; Molybdenum; Steel; Hardened Steel; Stainless Steel; Titanium; Exotic Metals; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 1/2-13UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 1/2"
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details