Hardware House, LLC 913-9122: 4" 1/4" RADIUS CORNER DOOR HINGES 8-02062-52583-1

Description
52-5832 4" SN DOOR HINGE5 knuckles - removable pin 1/4" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: 1 per CardFinish: Satin Nickel
Description
52-5832 4" SN DOOR HINGE5 knuckles - removable pin 1/4" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: 1 per CardFinish: Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Atchison, KS, USA
913-9122: 4" 1/4" RADIUS CORNER DOOR HINGES
8-02062-52583-1
913-9122: 4" 1/4" RADIUS CORNER DOOR HINGES 8-02062-52583-1
52-5832 4" SN DOOR HINGE5 knuckles - removable pin 1/4" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: 1 per CardFinish: Satin Nickel

52-5832 4" SN DOOR HINGE5 knuckles - removable pin 1/4" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialSold by the each in cut case display box or -1 hinge per card as notedPack Type: 1 per CardFinish: Satin Nickel

Technical Specifications

  Hardware House, LLC
Product Category Hinges (industrial)
Product Number 8-02062-52583-1
Product Name 913-9122: 4" 1/4" RADIUS CORNER DOOR HINGES
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 1.6 N-m , Reverse Torque 2.7 N-m , Medium Size, Aluminum Alloy, Powder Coat, Black - E6-10-224R-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
Plastic Hinges - EFHL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hinge Type Latch
Hole Type Round
Leaf Material Plastic
View Details
Single End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension - S99FXS-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details