Hardware House, LLC 913-7936: ADJUSTABLE GATE LATCH 8-02062-52373-8

Description
52-3738 4" BK ADJ GATE LATCHWrought steel with black finish gate latchIncludes adjustable post latchFor use on gates swinging in or outSelf-latchingMoun ts right or leftCan be padlockedInstallatio n screws includedPacked 1 per cardSize: 4"Color: Black
Description
52-3738 4" BK ADJ GATE LATCHWrought steel with black finish gate latchIncludes adjustable post latchFor use on gates swinging in or outSelf-latchingMoun ts right or leftCan be padlockedInstallatio n screws includedPacked 1 per cardSize: 4"Color: Black

Suppliers

Company
Product
Description
Supplier Links
913-7936: ADJUSTABLE GATE LATCH - 8-02062-52373-8 - Hardware House, LLC
Atchison, KS, USA
913-7936: ADJUSTABLE GATE LATCH
8-02062-52373-8
913-7936: ADJUSTABLE GATE LATCH 8-02062-52373-8
52-3738 4" BK ADJ GATE LATCHWrought steel with black finish gate latchIncludes adjustable post latchFor use on gates swinging in or outSelf-latchingMoun ts right or leftCan be padlockedInstallatio n screws includedPacked 1 per cardSize: 4"Color: Black

52-3738 4" BK ADJ GATE LATCHWrought steel with black finish gate latchIncludes adjustable post latchFor use on gates swinging in or outSelf-latchingMounts right or leftCan be padlockedInstallation screws includedPacked 1 per cardSize: 4"Color: Black

Technical Specifications

  Hardware House, LLC
Product Category Hinges (industrial)
Product Number 8-02062-52373-8
Product Name 913-7936: ADJUSTABLE GATE LATCH
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1241911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.5512 inch (14 mm)
Length 1.93 inch (49 mm)
View Details
Single End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension - S99FXS-037530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
STAINLESS STEEL TORQUE HINGE - HG-TBS25L - HG-TBS25L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.69 inch (42.86 mm)
Hole Type Round
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details