Hardware House, LLC 913-7217: 4" 5/8" RADIUS CORNER DOOR HINGES 8-02062-52216-8

Description
52-2169 4" PB DOOR HINGE5 knuckles - removable pin 5/8" radius -round corner hinge with screws includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: 1 per CardFinish: Bright Brass
Description
52-2169 4" PB DOOR HINGE5 knuckles - removable pin 5/8" radius -round corner hinge with screws includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: 1 per CardFinish: Bright Brass

Suppliers

Company
Product
Description
Supplier Links
Atchison, KS, USA
913-7217: 4" 5/8" RADIUS CORNER DOOR HINGES
8-02062-52216-8
913-7217: 4" 5/8" RADIUS CORNER DOOR HINGES 8-02062-52216-8
52-2169 4" PB DOOR HINGE5 knuckles - removable pin 5/8" radius -round corner hinge with screws includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: 1 per CardFinish: Bright Brass

52-2169 4" PB DOOR HINGE5 knuckles - removable pin 5/8" radius -round corner hinge with screws includedFor residential and apartment house doors and-other medium weight doorsNon-commercialSold by the each in cut case display box or -1 hinge per card as notedPack Type: 1 per CardFinish: Bright Brass

Technical Specifications

  Hardware House, LLC
Product Category Hinges (industrial)
Product Number 8-02062-52216-8
Product Name 913-7217: 4" 5/8" RADIUS CORNER DOOR HINGES
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2481126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.4724 inch (12 mm)
Length 2.03 inch (51.5 mm)
View Details
Double End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXD-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-12-400-11 - bisco industries
Specs
Hinge Type Concealed
View Details
LIFT ASSIST HINGE, UNDER MOUNT, MAX TORQUE ANGLE 35° - HG-PA231-15 - HG-PA231-15 - Sugatsune America, Inc.
Specs
Length 9.12 inch (232 mm)
Hole Type Round
Number of Holes 12
View Details