Hardware House, LLC 913-7134: 3-1/2" 5/8" RADIUS CORNER DOOR HINGES 8-02062-52205-2

Description
52-2052 3-1/2" CB DOOR HINGEHARDWARE HOUSE - HARDWARE5 knuckles - removable pin 5/8" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: 1 per CardFinish: Classic Bronze
Description
52-2052 3-1/2" CB DOOR HINGEHARDWARE HOUSE - HARDWARE5 knuckles - removable pin 5/8" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: 1 per CardFinish: Classic Bronze

Suppliers

Company
Product
Description
Supplier Links
Atchison, KS, USA
913-7134: 3-1/2" 5/8" RADIUS CORNER DOOR HINGES
8-02062-52205-2
913-7134: 3-1/2" 5/8" RADIUS CORNER DOOR HINGES 8-02062-52205-2
52-2052 3-1/2" CB DOOR HINGEHARDWARE HOUSE - HARDWARE5 knuckles - removable pin 5/8" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: 1 per CardFinish: Classic Bronze

52-2052 3-1/2" CB DOOR HINGEHARDWARE HOUSE - HARDWARE5 knuckles - removable pin 5/8" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialSold by the each in cut case display box or -1 hinge per card as notedPack Type: 1 per CardFinish: Classic Bronze

Technical Specifications

  Hardware House, LLC
Product Category Hinges (industrial)
Product Number 8-02062-52205-2
Product Name 913-7134: 3-1/2" 5/8" RADIUS CORNER DOOR HINGES
Unlock Full Specs
to access all available technical data

Similar Products

Single End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXS-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details
Hinges - 2702736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details