Hardware House, LLC 913-6987: 3-1/2" 1/4" RADIUS CORNER DOOR HINGES 8-02062-52172-7

Description
52-1724 3-1/2" PB DOOR HINGE5-Knuckles - removable pin 1/4" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Bright Brass
Description
52-1724 3-1/2" PB DOOR HINGE5-Knuckles - removable pin 1/4" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Bright Brass

Suppliers

Company
Product
Description
Supplier Links
Atchison, KS, USA
913-6987: 3-1/2" 1/4" RADIUS CORNER DOOR HINGES
8-02062-52172-7
913-6987: 3-1/2" 1/4" RADIUS CORNER DOOR HINGES 8-02062-52172-7
52-1724 3-1/2" PB DOOR HINGE5-Knuckles - removable pin 1/4" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Bright Brass

52-1724 3-1/2" PB DOOR HINGE5-Knuckles - removable pin 1/4" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialSold by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Bright Brass

Technical Specifications

  Hardware House, LLC
Product Category Hinges (industrial)
Product Number 8-02062-52172-7
Product Name 913-6987: 3-1/2" 1/4" RADIUS CORNER DOOR HINGES
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4077133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0787 inch (2 mm)
Length 1.73 inch (44 mm)
View Details
Double End Flexi-Hinge, Max. Load of 59.2lbs Compression & 236.6lbs Tension - S99FXD-100010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
OLYMPIA SELF-CLOSING CONCEALED HINGE FOR CABINETS - 360-C26-14T85 - 360-C26-14T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details