Hardware House, LLC 913-6938: 3" 5/8" RADIUS CORNER DOOR HINGES 8-02062-52148-2

Description
52-1484 3" WH DOOR HINGE5 knuckles - removable pin 5/8" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: White
Description
52-1484 3" WH DOOR HINGE5 knuckles - removable pin 5/8" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: White

Suppliers

Company
Product
Description
Supplier Links
Atchison, KS, USA
913-6938: 3" 5/8" RADIUS CORNER DOOR HINGES
8-02062-52148-2
913-6938: 3" 5/8" RADIUS CORNER DOOR HINGES 8-02062-52148-2
52-1484 3" WH DOOR HINGE5 knuckles - removable pin 5/8" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: White

52-1484 3" WH DOOR HINGE5 knuckles - removable pin 5/8" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialSold by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: White

Technical Specifications

  Hardware House, LLC
Product Category Hinges (industrial)
Product Number 8-02062-52148-2
Product Name 913-6938: 3" 5/8" RADIUS CORNER DOOR HINGES
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 6.3 inch (160 mm)
View Details
Double End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXD-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
CONCEALED HINGE - HT-160V2 - HT-160V2 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.38 inch (85.72 mm)
Leaf Material Steel; Steel
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details