Hardware House, LLC 913-6722: 4" SQUARE CORNER DOOR HINGES 8-02062-52106-2

Description
52-1062 4" CB DOOR HINGE5 knuckles - removable pin square corner hingesScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Classic Bronze
Description
52-1062 4" CB DOOR HINGE5 knuckles - removable pin square corner hingesScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Classic Bronze

Suppliers

Company
Product
Description
Supplier Links
Atchison, KS, USA
913-6722: 4" SQUARE CORNER DOOR HINGES
8-02062-52106-2
913-6722: 4" SQUARE CORNER DOOR HINGES 8-02062-52106-2
52-1062 4" CB DOOR HINGE5 knuckles - removable pin square corner hingesScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Classic Bronze

52-1062 4" CB DOOR HINGE5 knuckles - removable pin square corner hingesScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialSold by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Classic Bronze

Technical Specifications

  Hardware House, LLC
Product Category Hinges (industrial)
Product Number 8-02062-52106-2
Product Name 913-6722: 4" SQUARE CORNER DOOR HINGES
Unlock Full Specs
to access all available technical data

Similar Products

OLYMPIA FREE-SWINGING CONCEALED HINGE FOR CABINETS - 360-26-9T85 - 360-26-9T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
Articulating Constant Torque Hinge, Free-Swinging, Aluminum Alloy, Silver - AH-2E-2000A2-70 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Concealed Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
Plastic Hinges - ESJA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
Double End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXD-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details