Hardware House, LLC 913-5088: FULL SURFACE SCREEN DOOR HINGE SET 8-02062-51843-7

Description
51-8431 2D SCRN DR HINGE SET2 spring waded hinges & 1 pull handleScrews includedFor wood & aluminum doorsLimited warrantyFinish: Brass Plated
Description
51-8431 2D SCRN DR HINGE SET2 spring waded hinges & 1 pull handleScrews includedFor wood & aluminum doorsLimited warrantyFinish: Brass Plated

Suppliers

Company
Product
Description
Supplier Links
913-5088: FULL SURFACE SCREEN DOOR HINGE SET - 8-02062-51843-7 - Hardware House, LLC
Atchison, KS, USA
913-5088: FULL SURFACE SCREEN DOOR HINGE SET
8-02062-51843-7
913-5088: FULL SURFACE SCREEN DOOR HINGE SET 8-02062-51843-7
51-8431 2D SCRN DR HINGE SET2 spring waded hinges & 1 pull handleScrews includedFor wood & aluminum doorsLimited warrantyFinish: Brass Plated

51-8431 2D SCRN DR HINGE SET2 spring waded hinges & 1 pull handleScrews includedFor wood & aluminum doorsLimited warrantyFinish: Brass Plated

Technical Specifications

  Hardware House, LLC
Product Category Hinges (industrial)
Product Number 8-02062-51843-7
Product Name 913-5088: FULL SURFACE SCREEN DOOR HINGE SET
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3487258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Raised profile
Leaf Thickness 0.0787 inch (2 mm)
Length 1.46 inch (37 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXS-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
SPRING HINGE - JDA-180-50A - JDA-180-50A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 3 inch (76.2 mm)
Leaf Material Aluminum; Aluminum
View Details