Hapco, Inc. Steralloy™ FDG - Elastomeric Liquid Molding Polymer Steralloy 2503

Description
Elastomeric Series Various hardness elastomers, shore 20A - 72D Clear in color Available in 2 speeds - fast and slow STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG Series exhibit unique physical and chemical properties, are FDA approvable and have excellent processing properties. STERalloy FDG Series fills the high current demand for products that are used in food and drug applications. The food, drug, pharmaceutical, wine, beer, juice, dairy, hospital equipment, and prosthetic industries are just some examples of applications that require special products such as STERalloy FDG.
Description
Elastomeric Series Various hardness elastomers, shore 20A - 72D Clear in color Available in 2 speeds - fast and slow STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG Series exhibit unique physical and chemical properties, are FDA approvable and have excellent processing properties. STERalloy FDG Series fills the high current demand for products that are used in food and drug applications. The food, drug, pharmaceutical, wine, beer, juice, dairy, hospital equipment, and prosthetic industries are just some examples of applications that require special products such as STERalloy FDG.
Datasheet
Datasheet Summary
Powered by GS/AI

Steralloy,Ñ¢ FDG - Elastomeric Liquid Molding Polymer, specifically part number Steralloy 2503, is a biocompatible thermoset polymer designed for applications requiring FDA approval, such as food processing, medical devices, and prosthetics. This polymer is available in a range of hardness from Shore 25A to 72D and can be easily pigmented. It is offered in two curing speeds: fast and slow, allowing for flexibility in processing. The product exhibits high physical properties, low moisture sensitivity, and is RoHS compliant. It has passed ISO 10993-5 biocompatibility testing, although end users are responsible for verifying suitability for specific applications. The recommended post-cure process involves heating at 100-176¬8F (38-80¬8C) for 8-24 hours to enhance properties. Proper mixing and handling are crucial, as the components may separate and require thorough mixing before use. Steralloy 2503 is suitable for a variety of applications, including prototyping, filtration, and cleanroom environments, making it a versatile choice for engineers in need of reliable elastomeric materials.

Datasheet Summary
Powered by GS/AI

Steralloy,Ñ¢ FDG - Elastomeric Liquid Molding Polymer, specifically part number Steralloy 2503, is a biocompatible thermoset polymer designed for applications requiring FDA approval, such as food processing, medical devices, and prosthetics. This polymer is available in a range of hardness from Shore 25A to 72D and can be easily pigmented. It is offered in two curing speeds: fast and slow, allowing for flexibility in processing. The product exhibits high physical properties, low moisture sensitivity, and is RoHS compliant. It has passed ISO 10993-5 biocompatibility testing, although end users are responsible for verifying suitability for specific applications. The recommended post-cure process involves heating at 100-176¬8F (38-80¬8C) for 8-24 hours to enhance properties. Proper mixing and handling are crucial, as the components may separate and require thorough mixing before use. Steralloy 2503 is suitable for a variety of applications, including prototyping, filtration, and cleanroom environments, making it a versatile choice for engineers in need of reliable elastomeric materials.

Suppliers

Company
Product
Description
Supplier Links
Steralloy™ FDG - Elastomeric Liquid Molding Polymer - Steralloy 2503 - Hapco, Inc.
Hanover, MA, USA
Steralloy™ FDG - Elastomeric Liquid Molding Polymer
Steralloy 2503
Steralloy™ FDG - Elastomeric Liquid Molding Polymer Steralloy 2503
Elastomeric Series Various hardness elastomers, shore 20A - 72D Clear in color Available in 2 speeds - fast and slow STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG Series exhibit unique physical and chemical properties, are FDA approvable and have excellent processing properties. STERalloy FDG Series fills the high current demand for products that are used in food and drug applications. The food, drug, pharmaceutical, wine, beer, juice, dairy, hospital equipment, and prosthetic industries are just some examples of applications that require special products such as STERalloy FDG.

Elastomeric Series

  • Various hardness elastomers, shore 20A - 72D
  • Clear in color
  • Available in 2 speeds - fast and slow

STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG Series exhibit unique physical and chemical properties, are FDA approvable and have excellent processing properties. STERalloy FDG Series fills the high current demand for products that are used in food and drug applications.

The food, drug, pharmaceutical, wine, beer, juice, dairy, hospital equipment, and prosthetic industries are just some examples of applications that require special products such as STERalloy FDG.

Supplier's Site Datasheet

Technical Specifications

  Hapco, Inc.
Product Category Industrial Sealants
Product Number Steralloy 2503
Product Name Steralloy™ FDG - Elastomeric Liquid Molding Polymer
Cure / Technology Two Component  
Type / Form Liquid
Chemical System Elastomeric; Polyurethane
Unlock Full Specs
to access all available technical data