Hapco, Inc. S-RIM™ Advanced Casting Resin S-RIM 6261

Description
Solid Reaction Injection Molding S-RIM™ is a series of advanced casting resins that exhibit high physical properties and are extremely fast curing. Easy to mix with a 1:1 ratio by volume. Available in black or natural/tan. Available in 60 or 240 second gel time. 6260/61 can be de-molded in less than 10 minutes! S-RIM™ products are truly unique in that they exhibit incredible “green strength”, achieving up to 80 percent of their final physical properties within the first 10 minutes. This makes them ideal for creating prototypes or production parts that must ship under time constraints. With 1 and 4 minute gel times, the use of meter-mix dispensing systems is highly recommended, especially for larger castings.
Datasheet
Description
Solid Reaction Injection Molding S-RIM™ is a series of advanced casting resins that exhibit high physical properties and are extremely fast curing. Easy to mix with a 1:1 ratio by volume. Available in black or natural/tan. Available in 60 or 240 second gel time. 6260/61 can be de-molded in less than 10 minutes! S-RIM™ products are truly unique in that they exhibit incredible “green strength”, achieving up to 80 percent of their final physical properties within the first 10 minutes. This makes them ideal for creating prototypes or production parts that must ship under time constraints. With 1 and 4 minute gel times, the use of meter-mix dispensing systems is highly recommended, especially for larger castings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
S-RIM™ Advanced Casting Resin - S-RIM 6261 - Hapco, Inc.
Hanover, MA, USA
S-RIM™ Advanced Casting Resin
S-RIM 6261
S-RIM™ Advanced Casting Resin S-RIM 6261
Solid Reaction Injection Molding S-RIM™ is a series of advanced casting resins that exhibit high physical properties and are extremely fast curing. Easy to mix with a 1:1 ratio by volume. Available in black or natural/tan. Available in 60 or 240 second gel time. 6260/61 can be de-molded in less than 10 minutes! S-RIM™ products are truly unique in that they exhibit incredible “green strength”, achieving up to 80 percent of their final physical properties within the first 10 minutes. This makes them ideal for creating prototypes or production parts that must ship under time constraints. With 1 and 4 minute gel times, the use of meter-mix dispensing systems is highly recommended, especially for larger castings.

Solid Reaction Injection Molding

S-RIM™ is a series of advanced casting resins that exhibit high physical properties and are extremely fast curing.

  • Easy to mix with a 1:1 ratio by volume.
  • Available in black or natural/tan.
  • Available in 60 or 240 second gel time.
  • 6260/61 can be de-molded in less than 10 minutes!

S-RIM™ products are truly unique in that they exhibit incredible “green strength”, achieving up to 80 percent of their final physical properties within the first 10 minutes. This makes them ideal for creating prototypes or production parts that must ship under time constraints. With 1 and 4 minute gel times, the use of meter-mix dispensing systems is highly recommended, especially for larger castings.

Datasheet

Technical Specifications

  Hapco, Inc.
Product Category Industrial Sealants
Product Number S-RIM 6261
Product Name S-RIM™ Advanced Casting Resin
Cure / Technology Two Component  
Unlock Full Specs
to access all available technical data