Hapco, Inc. Filter-bond™ Rigid Casting and Potting Compound R-36

Description
Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products. The Filter-bond R-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval. Filter-bond™ R-30-6 Series This series features 3 potting and adhesive systems specifically designed for potting and/or bonding Ultrafiltration products. The products in this series DO NOT CONTAIN AROMATIC AMINES or other carcinogenic or mutenogenic materials. Filter-bond™ R-36 R-36 can be used in ratios from 2:1 to 1:1 by volume or weight, making it ideal for both field and production applications. R-36 is the "workhorse" of our polymer adhesive line and will bond most metals, plastics, ceramics, wood, fabrics, canvas, etc. As you increase the mix from 2:1 to 1:1, the cured product becomes semi-rigid and has lower heat resistance. Filter-bond™ R-37-38 R-37-38 is a structural adhesive system specifically developed to bond filter media in Ultrafiltration applications. R-3738 provides excellent adhesion to similar and non-similar substances and is also chemically resistant.
Datasheet
Description
Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products. The Filter-bond R-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval. Filter-bond™ R-30-6 Series This series features 3 potting and adhesive systems specifically designed for potting and/or bonding Ultrafiltration products. The products in this series DO NOT CONTAIN AROMATIC AMINES or other carcinogenic or mutenogenic materials. Filter-bond™ R-36 R-36 can be used in ratios from 2:1 to 1:1 by volume or weight, making it ideal for both field and production applications. R-36 is the "workhorse" of our polymer adhesive line and will bond most metals, plastics, ceramics, wood, fabrics, canvas, etc. As you increase the mix from 2:1 to 1:1, the cured product becomes semi-rigid and has lower heat resistance. Filter-bond™ R-37-38 R-37-38 is a structural adhesive system specifically developed to bond filter media in Ultrafiltration applications. R-3738 provides excellent adhesion to similar and non-similar substances and is also chemically resistant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter-bond™ Rigid Casting and Potting Compound - R-36 - Hapco, Inc.
Hanover, MA, USA
Filter-bond™ Rigid Casting and Potting Compound
R-36
Filter-bond™ Rigid Casting and Potting Compound R-36
Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products. The Filter-bond R-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval. Filter-bond™ R-30-6 Series This series features 3 potting and adhesive systems specifically designed for potting and/or bonding Ultrafiltration products. The products in this series DO NOT CONTAIN AROMATIC AMINES or other carcinogenic or mutenogenic materials. Filter-bond™ R-36 R-36 can be used in ratios from 2:1 to 1:1 by volume or weight, making it ideal for both field and production applications. R-36 is the "workhorse" of our polymer adhesive line and will bond most metals, plastics, ceramics, wood, fabrics, canvas, etc. As you increase the mix from 2:1 to 1:1, the cured product becomes semi-rigid and has lower heat resistance. Filter-bond™ R-37-38 R-37-38 is a structural adhesive system specifically developed to bond filter media in Ultrafiltration applications. R-3738 provides excellent adhesion to similar and non-similar substances and is also chemically resistant.

Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products.

The Filter-bond R-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval.

Filter-bond™ R-30-6 Series
This series features 3 potting and adhesive systems specifically designed for potting and/or bonding Ultrafiltration products. The products in this series DO NOT CONTAIN AROMATIC AMINES or other carcinogenic or mutenogenic materials.

Filter-bond™ R-36
R-36 can be used in ratios from 2:1 to 1:1 by volume or weight, making it ideal for both field and production applications. R-36 is the "workhorse" of our polymer adhesive line and will bond most metals, plastics, ceramics, wood, fabrics, canvas, etc. As you increase the mix from 2:1 to 1:1, the cured product becomes semi-rigid and has lower heat resistance.

Filter-bond™ R-37-38
R-37-38 is a structural adhesive system specifically developed to bond filter media in Ultrafiltration applications. R-3738 provides excellent adhesion to similar and non-similar substances and is also chemically resistant.

Supplier's Site Datasheet

Technical Specifications

  Hapco, Inc.
Product Category Industrial Sealants
Product Number R-36
Product Name Filter-bond™ Rigid Casting and Potting Compound
Cure / Technology Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Metal; Plastic; Textiles or Fabrics; Wood
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data