Hapsil 360™ is a high tear strength, tin-catalyzed RTV-2 silicone rubber, which was designed for casting Hapco's wide variety of rigid and flexible polyurethane resins.
Hapsil 360™ is not sensitive to inhibition, meaning it will cure at room temperature over virtually any surface. Hapsil 360™ works well with clear and colorless casting resins that typically exhibit a sticky, uncured surface when cast against most silicones. It is easy to mix and de-gas, and cures with minimal shrinkage.
Hapsil 360™ can be used with or without a release agent and is ideal for any application where a strong flexible rubber is required.
| Hapco, Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | Hapsil 360 |
| Product Name | Hapsil 360 High Tear Strength RTV-2 Silicon Rubber |
| Cure / Technology | Two Component ; Room Temperature Vulcanizing or Curing |
| Type / Form | Liquid |
| Chemical System | Silicone; Elastomeric |