Hapco, Inc. Filter-bond™ Elastomeric Casting and Potting Compound E-3568

Description
Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products. The Filter-bond™ E-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval. Filter-bond™ E-3264 E-3264 is an extremely tough, flexible potting and sealing compound. E-3264 has a long working life. It is also available in a 5 minute gel time(3264-5). Both are excellent in aqueous environments, and are Hydrophobic. Filter-bond™ E-3503 and E-3505 E-3503 and E-3505 exhibit excellent bonding characteristics to various substrates and are extremely moisture insensitive, making them useful for wet potting. A few of the most common applications are: medical devices & parts, and filtration & ultrafiltration potting and sealing compounds. Filter-bond™ E-3568 E-3568 is used in filtration prepot and gasketing applications. E-3568's ability to be easily trimmed or cut is an advantage for these applications. E-3568 is ideally suited for flexible gasketing applications.
Datasheet
Description
Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products. The Filter-bond™ E-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval. Filter-bond™ E-3264 E-3264 is an extremely tough, flexible potting and sealing compound. E-3264 has a long working life. It is also available in a 5 minute gel time(3264-5). Both are excellent in aqueous environments, and are Hydrophobic. Filter-bond™ E-3503 and E-3505 E-3503 and E-3505 exhibit excellent bonding characteristics to various substrates and are extremely moisture insensitive, making them useful for wet potting. A few of the most common applications are: medical devices & parts, and filtration & ultrafiltration potting and sealing compounds. Filter-bond™ E-3568 E-3568 is used in filtration prepot and gasketing applications. E-3568's ability to be easily trimmed or cut is an advantage for these applications. E-3568 is ideally suited for flexible gasketing applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter-bond™ Elastomeric Casting and Potting Compound - E-3568 - Hapco, Inc.
Hanover, MA, USA
Filter-bond™ Elastomeric Casting and Potting Compound
E-3568
Filter-bond™ Elastomeric Casting and Potting Compound E-3568
Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products. The Filter-bond™ E-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval. Filter-bond™ E-3264 E-3264 is an extremely tough, flexible potting and sealing compound. E-3264 has a long working life. It is also available in a 5 minute gel time(3264-5). Both are excellent in aqueous environments, and are Hydrophobic. Filter-bond™ E-3503 and E-3505 E-3503 and E-3505 exhibit excellent bonding characteristics to various substrates and are extremely moisture insensitive, making them useful for wet potting. A few of the most common applications are: medical devices & parts, and filtration & ultrafiltration potting and sealing compounds. Filter-bond™ E-3568 E-3568 is used in filtration prepot and gasketing applications. E-3568's ability to be easily trimmed or cut is an advantage for these applications. E-3568 is ideally suited for flexible gasketing applications.

Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products.

The Filter-bond™ E-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval.

Filter-bond™ E-3264
E-3264 is an extremely tough, flexible potting and sealing compound. E-3264 has a long working life. It is also available in a 5 minute gel time(3264-5). Both are excellent in aqueous environments, and are Hydrophobic.

Filter-bond™ E-3503 and E-3505
E-3503 and E-3505 exhibit excellent bonding characteristics to various substrates and are extremely moisture insensitive, making them useful for wet potting. A few of the most common applications are: medical devices & parts, and filtration & ultrafiltration potting and sealing compounds.

Filter-bond E-3568
E-3568 is used in filtration prepot and gasketing applications. E-3568's ability to be easily trimmed or cut is an advantage for these applications. E-3568 is ideally suited for flexible gasketing applications.

Supplier's Site Datasheet

Technical Specifications

  Hapco, Inc.
Product Category Industrial Sealants
Product Number E-3568
Product Name Filter-bond™ Elastomeric Casting and Potting Compound
Cure / Technology Two Component  
Type / Form Liquid
Chemical System Elastomeric; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Potting Compounds - 2600915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Features Encapsulant, Potting Compound
Thermal Conductivity 0.4500 W/m-K (0.2600 BTU-ft/hr-ft²-F)
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details
High Temperature Resistant, One Component Epoxy Adhesive - EP17HT-100 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component; Reactive or Moisture Cured
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS1821 - CHT USA Inc.
Specs
Cure / Technology Single Component; Acetone
Chemical System Silicone
Industry Automotive; Electronics
View Details