Hapco, Inc. Filter-bond™ Elastomeric Casting and Potting Compound E-3505

Description
Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products. The Filter-bond™ E-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval. Filter-bond™ E-3264 E-3264 is an extremely tough, flexible potting and sealing compound. E-3264 has a long working life. It is also available in a 5 minute gel time(3264-5). Both are excellent in aqueous environments, and are Hydrophobic. Filter-bond™ E-3503 and E-3505 E-3503 and E-3505 exhibit excellent bonding characteristics to various substrates and are extremely moisture insensitive, making them useful for wet potting. A few of the most common applications are: medical devices & parts, and filtration & ultrafiltration potting and sealing compounds. Filter-bond™ E-3568 E-3568 is used in filtration prepot and gasketing applications. E-3568's ability to be easily trimmed or cut is an advantage for these applications. E-3568 is ideally suited for flexible gasketing applications.
Datasheet
Description
Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products. The Filter-bond™ E-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval. Filter-bond™ E-3264 E-3264 is an extremely tough, flexible potting and sealing compound. E-3264 has a long working life. It is also available in a 5 minute gel time(3264-5). Both are excellent in aqueous environments, and are Hydrophobic. Filter-bond™ E-3503 and E-3505 E-3503 and E-3505 exhibit excellent bonding characteristics to various substrates and are extremely moisture insensitive, making them useful for wet potting. A few of the most common applications are: medical devices & parts, and filtration & ultrafiltration potting and sealing compounds. Filter-bond™ E-3568 E-3568 is used in filtration prepot and gasketing applications. E-3568's ability to be easily trimmed or cut is an advantage for these applications. E-3568 is ideally suited for flexible gasketing applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter-bond™ Elastomeric Casting and Potting Compound - E-3505 - Hapco, Inc.
Hanover, MA, USA
Filter-bond™ Elastomeric Casting and Potting Compound
E-3505
Filter-bond™ Elastomeric Casting and Potting Compound E-3505
Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products. The Filter-bond™ E-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval. Filter-bond™ E-3264 E-3264 is an extremely tough, flexible potting and sealing compound. E-3264 has a long working life. It is also available in a 5 minute gel time(3264-5). Both are excellent in aqueous environments, and are Hydrophobic. Filter-bond™ E-3503 and E-3505 E-3503 and E-3505 exhibit excellent bonding characteristics to various substrates and are extremely moisture insensitive, making them useful for wet potting. A few of the most common applications are: medical devices & parts, and filtration & ultrafiltration potting and sealing compounds. Filter-bond™ E-3568 E-3568 is used in filtration prepot and gasketing applications. E-3568's ability to be easily trimmed or cut is an advantage for these applications. E-3568 is ideally suited for flexible gasketing applications.

Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products.

The Filter-bond™ E-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval.

Filter-bond™ E-3264
E-3264 is an extremely tough, flexible potting and sealing compound. E-3264 has a long working life. It is also available in a 5 minute gel time(3264-5). Both are excellent in aqueous environments, and are Hydrophobic.

Filter-bond™ E-3503 and E-3505
E-3503 and E-3505 exhibit excellent bonding characteristics to various substrates and are extremely moisture insensitive, making them useful for wet potting. A few of the most common applications are: medical devices & parts, and filtration & ultrafiltration potting and sealing compounds.

Filter-bond E-3568
E-3568 is used in filtration prepot and gasketing applications. E-3568's ability to be easily trimmed or cut is an advantage for these applications. E-3568 is ideally suited for flexible gasketing applications.

Supplier's Site Datasheet

Technical Specifications

  Hapco, Inc.
Product Category Industrial Sealants
Product Number E-3505
Product Name Filter-bond™ Elastomeric Casting and Potting Compound
Cure / Technology Two Component  
Type / Form Liquid
Chemical System Elastomeric; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

C-SHIELD RF Conductive Caulking Compound and Sealer -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type / Form Liquid
Features Caulk, Grout; Electrically Conductive
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details
One part UV system for high performance bonding, sealing, coating and encapsulation - UV15-7NV-2 - Master Bond, Inc.
Specs
Cure / Technology UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Metal; Plastic
View Details
Heat Transfer Compound - SnapTrace® - Thermon, Inc
Specs
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
Use Temperature 14 to 450 F (-10 to 232 C)
Thermal Conductivity 34.61 to 69.23 W/m-K (20 to 40 BTU-ft/hr-ft²-F)
View Details