Hapco, Inc. Hapflex™ 600 Series High Performance Hybrid Elastomeric Polymer Alloy 668

Description
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS The Hapflex™ 600 series are relatively fast, semi-rigid, room temperature curing systems. This series yields harder durometers ranging from 50 - 70 Shore D. Most 600 Series products are offered in 2 speeds: a standard 20-25 minute working time, and a 3-6 minute working time for shorter cycle time. The Hapflex™ 600 Series elastomers have a low viscosity, making them easy to process and able to provide precise duplications of surface details. All Hapflex™ products can be used with Hapco’s RAPIDFIL or MINIFIL dispensing machines. In addition, the Hapflex™ 600 Series elastomers are virtually shock resistant and unbreakable, making them exceptionally well suited for permanent molds, parts or master patterns that will not crack or chip during use. A major advantage of the Hapflex™ 600 Series is their superior abrasion resistance. Hapflex™ materials “wear like iron.” Living hinges, protective coverings, fixtures, forming dies, bending tools, foundry patterns and core boxes are just a few examples of 600 Series applications.
Datasheet
Description
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS The Hapflex™ 600 series are relatively fast, semi-rigid, room temperature curing systems. This series yields harder durometers ranging from 50 - 70 Shore D. Most 600 Series products are offered in 2 speeds: a standard 20-25 minute working time, and a 3-6 minute working time for shorter cycle time. The Hapflex™ 600 Series elastomers have a low viscosity, making them easy to process and able to provide precise duplications of surface details. All Hapflex™ products can be used with Hapco’s RAPIDFIL or MINIFIL dispensing machines. In addition, the Hapflex™ 600 Series elastomers are virtually shock resistant and unbreakable, making them exceptionally well suited for permanent molds, parts or master patterns that will not crack or chip during use. A major advantage of the Hapflex™ 600 Series is their superior abrasion resistance. Hapflex™ materials “wear like iron.” Living hinges, protective coverings, fixtures, forming dies, bending tools, foundry patterns and core boxes are just a few examples of 600 Series applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hapflex™ 600 Series High Performance Hybrid Elastomeric Polymer Alloy - 668 - Hapco, Inc.
Hanover, MA, USA
Hapflex™ 600 Series High Performance Hybrid Elastomeric Polymer Alloy
668
Hapflex™ 600 Series High Performance Hybrid Elastomeric Polymer Alloy 668
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS The Hapflex™ 600 series are relatively fast, semi-rigid, room temperature curing systems. This series yields harder durometers ranging from 50 - 70 Shore D. Most 600 Series products are offered in 2 speeds: a standard 20-25 minute working time, and a 3-6 minute working time for shorter cycle time. The Hapflex™ 600 Series elastomers have a low viscosity, making them easy to process and able to provide precise duplications of surface details. All Hapflex™ products can be used with Hapco’s RAPIDFIL or MINIFIL dispensing machines. In addition, the Hapflex™ 600 Series elastomers are virtually shock resistant and unbreakable, making them exceptionally well suited for permanent molds, parts or master patterns that will not crack or chip during use. A major advantage of the Hapflex™ 600 Series is their superior abrasion resistance. Hapflex™ materials “wear like iron.” Living hinges, protective coverings, fixtures, forming dies, bending tools, foundry patterns and core boxes are just a few examples of 600 Series applications.

HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS
The Hapflex™ 600 series are relatively fast, semi-rigid, room temperature curing systems. This series yields harder durometers ranging from 50 - 70 Shore D. Most
600 Series products are offered in 2 speeds: a standard 20-25 minute working time, and a 3-6 minute working time for shorter cycle time.

The Hapflex™ 600 Series elastomers have a low viscosity, making them easy to process and able to provide precise duplications of surface details. All Hapflex™ products can be used with Hapco’s RAPIDFIL or MINIFIL dispensing machines.

In addition, the Hapflex™ 600 Series elastomers are virtually shock resistant and unbreakable, making them exceptionally well suited for permanent molds, parts or master patterns that will not crack or chip during use. A major advantage of the Hapflex™ 600 Series is their superior abrasion resistance. Hapflex™ materials “wear like iron.”

Living hinges, protective coverings, fixtures, forming dies, bending tools, foundry patterns and core boxes are just a few examples of 600 Series applications.

Supplier's Site Datasheet

Technical Specifications

  Hapco, Inc.
Product Category Industrial Sealants
Product Number 668
Product Name Hapflex™ 600 Series High Performance Hybrid Elastomeric Polymer Alloy
Cure / Technology Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Chemical System Elastomeric; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Potting Compounds - 1810369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Chemical System Epoxy
Features Encapsulant, Potting Compound
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details
Heat Resistant, NASA Low Outgassing Epoxy Adhesive - Supreme 12AOHT-LO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Chemical System Epoxy
View Details
1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS5702 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Industry Automotive; Electronics
View Details