Hapflex,Ñ¢ 500 Series High Performance Hybrid Elastomeric Polymer Alloy, specifically part number 598, is designed for applications requiring soft durometer elastomers with a hardness range of 45 to 95 Shore A. This product features medium-low viscosity, facilitating easy handling and precise duplication of surface details. It is suitable for both fast room temperature curing and accelerated curing with moderate heat, allowing for reduced cycle times. The elastomer is noted for its shock resistance and durability, making it ideal for permanent molds and components that must withstand low temperatures without cracking or chipping. Typical applications include precision tracing patterns, instrument grips, gaskets, fixtures, and flexible parts.
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS
The Hapflex™ 500 Series offers soft durometer elastomers ranging from 45 - 95 Shore A. All are relatively fast, room curing, flexible systems that can be accelerated with moderate heat for faster cycle times. Most 500 Series products are available in a slower speed (20-45 min.) when hand mixing, or a faster speed (3-6 min.) for use with Hapco’s dispensing equipment.
All Hapflex™ elastomers are medium-low viscosity, making them easy to handle and pour, yet still provide precise duplications of surface details.
In addition, the Hapflex™ elastomers are virtually shock resistant and unbreakable, making them exceptionally well suited for permanent molds or parts that will not crack or chip during use or storage. A major advantage is their performance in low temperatures.
Precision tracing patterns, instrument grips, gaskets, fixtures, and flexible parts and molds are just a few applications of the Hapflex™ 500 Series.
| Hapco, Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | 598 |
| Product Name | Hapflex 500 Series High Performance Hybrid Elastomeric Polymer Alloy |
| Cure / Technology | Two Component ; Room Temperature Vulcanizing or Curing |
| Type / Form | Liquid |
| Chemical System | Elastomeric; Polyurethane |