Step-down type 4.5V~40V 3A 4.8V~5.2V TO-263-5 DC-DC Converters ROHS
4.5V~40V 3A TO-263-5 DC-DC Converters ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | DC-DC Converter Chips | IC Power Supplies |
| Product Number | LM2596S-5.0RG | LM2596S-5.0RG |
| Product Name | Power Supply Chip >> DC-DC Converters | IC Power Supplies |
| Package Type | TO-263 | |
| Output Voltage | 4.8 to 5.2 volts | |
| Input Voltage | 4.5 to 40 volts | |
| IOUT | 3 amps |