Hanna Instruments, Inc. Thermometer, Stick Type; Temperature Measuring Range Hanna Instruments CHECKTEMP

Description
THERMOMETER, STICK TYPE; Temperature Measuring Range:-50°C to +150°C; External Height:58mm; External Width:106mm; External Depth:19mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); Accuracy:0.3°C; Battery Lifetime:3000h; Battery Size RoHS Compliant: Yes
Datasheet
Description
THERMOMETER, STICK TYPE; Temperature Measuring Range:-50°C to +150°C; External Height:58mm; External Width:106mm; External Depth:19mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); Accuracy:0.3°C; Battery Lifetime:3000h; Battery Size RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermometer, Stick Type; Temperature Measuring Range Hanna Instruments - 68C8399 - Newark, An Avnet Company
Chicago, IL, United States
Thermometer, Stick Type; Temperature Measuring Range Hanna Instruments
68C8399
Thermometer, Stick Type; Temperature Measuring Range Hanna Instruments 68C8399
THERMOMETER, STICK TYPE; Temperature Measuring Range:-50°C to +150°C; External Height:58mm; External Width:106mm; External Depth:19mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); Accuracy:0.3°C; Battery Lifetime:3000h; Battery Size RoHS Compliant: Yes

THERMOMETER, STICK TYPE; Temperature Measuring Range:-50°C to +150°C; External Height:58mm; External Width:106mm; External Depth:19mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); Accuracy:0.3°C; Battery Lifetime:3000h; Battery Size RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Thermometers
Product Number 68C8399
Product Name Thermometer, Stick Type; Temperature Measuring Range Hanna Instruments
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Infrared Spot Pyrometer - SPOT+ MM - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 600 to 1800 C (1112 to 3272 F)
Application Type Laboratory
View Details
Pyrometer PCE-889B - PCE-889B - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -50 to 1000 C (-58 to 1832 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details