500V 18A 260mΩ@10V,9A 240W 4V@250uA N Channel TO-3P MOSFETs ROHS
500V 18A 260mΩ@10V,9A 240W 4V@250uA 1 N-Channel TO-3P MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | SVF18N50PN | SVF18N50PN |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | N-Channel | |
| V(BR)DSS | 500 volts | |
| VGS(off) | 4 volts | |
| rDS(on) | 0.2600 ohms |