Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCHOTTKY DIODES
HANGZHOU SILAN MICROELECTRONICS CO., LTD.
SBD10C150F -- DIODES
Hangzhou Silan Microelectronics Co., Ltd.
Diodes
SBD10C150F
Description
150V 900mV@5A 10A TO-220F-3 Schottky Diodes ROHS
ODG (Origin Data Global)
Done
Description
150V 900mV@5A 10A TO-220F-3 Schottky Diodes ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Diodes
SBD10C150F
Diodes
SBD10C150F
150V 900mV@5A 10A TO-220F-3 Schottky Diodes ROHS
150V 900mV@5A 10A TO-220F-3 Schottky Diodes ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Schottky Diodes
Product Number
SBD10C150F
Product Name
Diodes
RoHS Compliant
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Diodes, Rectifiers - Arrays - BAS7006E6327HTSA1
BAS7006E6327HTSA1
Specs
Life Cycle Stage
Active
Package
PG-SOT23-3
V
F
1 volts
View Details
8
suppliers
RS Components, Ltd.
Schottky Diodes & Rectifiers
1220865
Specs
Applications
Rectifier; Switching
Package
Dfn
RoHS Compliant
RoHS
View Details
Nexperia B.V.
Schottky Rectifier, 200Ma, 30V, Sod523; Diode Configuration Nexperia
1PS79SB31
Specs
Applications
Rectifier
V
F
0.5000 volts
V
RRM
30 volts
View Details
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: YG811S06R
Specs
Applications
Rectifier
Package
TO-220F
V
F
0.5900 volts
View Details